location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Phasak Front Panel with Cover Rack 19" 1U - PA 5095

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phasak Check ‘Phasak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Front Panel with Cover PHASAK Rack 19" 1U - PA 5095
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA 5095
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5605922016150
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Phasak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phasak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 10:05:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Phasak Front Panel with Cover Rack 19" 1U - PA 5095
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Efficient Organization: Designed to organize cabling in 19" rack environments, optimizing space and maintaining a tidy appearance
  • - Integrated Cable Management: Includes a cable management guide that facilitates cable management, reducing clutter and preventing tangles
  • - Protective Cover: The integrated cover protects cables from potential damage and provides a clean and professional look
  • - Durable Material: Made from sturdy black metal to ensure long-term durability and resilience
  • - Easy Installation: Easy to install in 19" racks, providing an effective solution for cable organization
  • - Reference PA 5095: This front panel comes with the reference PA 5095, ensuring its quality and compliance with industry standards
Warranty: 3 years
Long product name Phasak Front Panel with Cover Rack 19" 1U - PA 5095 :
The long product name of Phasak Front Panel with Cover Rack 19" 1U - PA 5095. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Front Panel with Cover PHASAK Rack 19" 1U - PA 5095
More>>>
Short summary description Phasak Front Panel with Cover Rack 19" 1U - PA 5095:
This short summary of the Phasak Front Panel with Cover Rack 19" 1U - PA 5095 data-sheet is auto-generated and uses the product title and the first six key specs.

Phasak Front Panel with Cover Rack 19" 1U - PA 5095, Front panel, Black

Long summary description Phasak Front Panel with Cover Rack 19" 1U - PA 5095:
This is an auto-generated long summary of Phasak Front Panel with Cover Rack 19" 1U - PA 5095 based on the first three specs of the first five spec groups.

Phasak Front Panel with Cover Rack 19" 1U - PA 5095. Type: Front panel, Product colour: Black

Brand Image Product code Product Stock Price from
Phasak

Phasak Keystone Dual Conector UTP RJ45 - SD 3018
(show image)
SD 3018 Keystone Dual Conector UTP PHASAK RJ45 - SD 3018 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak Front Panel with brush Rack 19" 1U - PA 1901
(show image)
PA 1901 Front Panel with brush PHASAK Rack 19" 1U - PA 1901 0.00
(excl. VAT)
0 (incl. VAT)