location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Peter Jäckel 16412 mobile phone case 13.2 cm (5.2") Folio Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Peter Jäckel Check ‘Peter Jäckel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16412
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16412
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4031574164122
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Peter Jäckel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Peter Jäckel 16412 mobile phone case 13.2 cm (5.2") Folio Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio 13.2 cm (5.2") Samsung
  • - Grey
  • - Scratch resistant
More>>>
Short summary description Peter Jäckel 16412 mobile phone case 13.2 cm (5.2") Folio Grey:
This short summary of the Peter Jäckel 16412 mobile phone case 13.2 cm (5.2") Folio Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Peter Jäckel 16412, Folio, Samsung, A520 Galaxy A5 (2017), 13.2 cm (5.2"), Grey

Long summary description Peter Jäckel 16412 mobile phone case 13.2 cm (5.2") Folio Grey:
This is an auto-generated long summary of Peter Jäckel 16412 mobile phone case 13.2 cm (5.2") Folio Grey based on the first three specs of the first five spec groups.

Peter Jäckel 16412. Case type: Folio, Brand compatibility: Samsung, Compatibility: A520 Galaxy A5 (2017), Maximum screen size: 13.2 cm (5.2"), Surface coloration: Image, Product colour: Grey