Warranty:
Lifetime
Long product name Perle IO8+PCI Multiport Serial Adapter - 8 x RJ-12 RS-232 Serial 0.89 Mbit/s
:
Perle IO8+PCI Multiport Serial Adapter - 8 x RJ-12 RS-232 Serial
The long product name of Perle IO8+PCI Multiport Serial Adapter - 8 x RJ-12 RS-232 Serial 0.89 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Perle IO8+PCI Multiport Serial Adapter - 8 x RJ-12 RS-232 Serial
More>>>
Short summary description Perle IO8+PCI Multiport Serial Adapter - 8 x RJ-12 RS-232 Serial 0.89 Mbit/s:
This short summary of the Perle IO8+PCI Multiport Serial Adapter - 8 x RJ-12 RS-232 Serial 0.89 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
Perle IO8+PCI Multiport Serial Adapter - 8 x RJ-12 RS-232 Serial, Wired, USB, 0.89 Mbit/s, Green
Long summary description Perle IO8+PCI Multiport Serial Adapter - 8 x RJ-12 RS-232 Serial 0.89 Mbit/s:
This is an auto-generated long summary of Perle IO8+PCI Multiport Serial Adapter - 8 x RJ-12 RS-232 Serial 0.89 Mbit/s based on the first three specs of the first five spec groups.
Perle IO8+PCI Multiport Serial Adapter - 8 x RJ-12 RS-232 Serial. Connectivity technology: Wired, Host interface: USB. Maximum data transfer rate: 0.89 Mbit/s. Product colour: Green