Warranty:
Lifetime
Long product name Perle UltraPort Express Serial adapter PCI Express x1 low profile interface cards/adapter
:
Perle 04003010 UltraPort Express - Serial adapter - PCI Express x1 low profile - RS-232 - 2 ports.
The long product name of Perle UltraPort Express Serial adapter PCI Express x1 low profile interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Perle 04003010 UltraPort Express - Serial adapter - PCI Express x1 low profile - RS-232 - 2 ports.
More>>>
Short summary description Perle UltraPort Express Serial adapter PCI Express x1 low profile interface cards/adapter:
This short summary of the Perle UltraPort Express Serial adapter PCI Express x1 low profile interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.
Perle UltraPort Express Serial adapter PCI Express x1 low profile, PCI-X, Green, RS-232, Wired, Low-profile Plug-in Card, Windows 95/2000/XP/Linux
Long summary description Perle UltraPort Express Serial adapter PCI Express x1 low profile interface cards/adapter:
This is an auto-generated long summary of Perle UltraPort Express Serial adapter PCI Express x1 low profile interface cards/adapter based on the first three specs of the first five spec groups.
Perle UltraPort Express Serial adapter PCI Express x1 low profile. Host interface: PCI-X. Product colour: Green. Data link protocols: RS-232, Connectivity technology: Wired, Form factor: Low-profile Plug-in Card