Warranty:
Lifetime
Long product name Perle 04002070 UltraPort 8i Universal 3.3v/5v PCI Card Serial adapter PCI interface cards/adapter
:
Perle 04002070 UltraPort - 8i Port Serial Adapter, 921.6Kbps Serial Port , PCI Half-length Plug-in Card
The long product name of Perle 04002070 UltraPort 8i Universal 3.3v/5v PCI Card Serial adapter PCI interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Perle 04002070 UltraPort - 8i Port Serial Adapter, 921.6Kbps Serial Port , PCI Half-length Plug-in Card
More>>>
Short summary description Perle 04002070 UltraPort 8i Universal 3.3v/5v PCI Card Serial adapter PCI interface cards/adapter:
This short summary of the Perle 04002070 UltraPort 8i Universal 3.3v/5v PCI Card Serial adapter PCI interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.
Perle 04002070 UltraPort 8i Universal 3.3v/5v PCI Card Serial adapter PCI, PCI-X, Green, RS-232, Wired, Plug-in Card, Windows 95/2000/XP/Linux
Long summary description Perle 04002070 UltraPort 8i Universal 3.3v/5v PCI Card Serial adapter PCI interface cards/adapter:
This is an auto-generated long summary of Perle 04002070 UltraPort 8i Universal 3.3v/5v PCI Card Serial adapter PCI interface cards/adapter based on the first three specs of the first five spec groups.
Perle 04002070 UltraPort 8i Universal 3.3v/5v PCI Card Serial adapter PCI. Host interface: PCI-X. Product colour: Green. Data link protocols: RS-232, Connectivity technology: Wired, Form factor: Plug-in Card