location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Perfect Choice Gabinete Vector Full Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Perfect Choice Check ‘Perfect Choice’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gabinete Vector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC-600091
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Perfect Choice’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Perfect Choice: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2020 11:28:07
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Perfect Choice Gabinete Vector Full Tower Black:
This short summary of the Perfect Choice Gabinete Vector Full Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

Perfect Choice Gabinete Vector, Full Tower, PC, Black, 200 mm, 440 mm, 490 mm

Long summary description Perfect Choice Gabinete Vector Full Tower Black:
This is an auto-generated long summary of Perfect Choice Gabinete Vector Full Tower Black based on the first three specs of the first five spec groups.

Perfect Choice Gabinete Vector. Form factor: Full Tower, Type: PC, Product colour: Black. Width: 200 mm, Depth: 440 mm, Height: 490 mm. Package width: 485 mm, Package depth: 250 mm, Package height: 550 mm

Brand Image Product code Product Stock Price from
Perfect Choice

Perfect Choice Gabinete Hive Full Tower Beige, Blue
(show image)
PC-600107 Gabinete Hive 0.00
(excl. VAT)
0 (incl. VAT)
Perfect Choice

Perfect Choice Gabinete Poit Full Tower Black 500 W
(show image)
PC-600077 Gabinete Poit 0.00
(excl. VAT)
0 (incl. VAT)