Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

People of Lava LRM-910-S - Soporte de pared para TV de 37", negro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
People of Lava
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mMotion Swing TV Bracket - Small (26inch - 37inch)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LRM-910-S
Category
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that\'s not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
home cinema systems
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by People of Lava: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 252
This statistic is based on the 76048 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74315 free Open Icecat users .
Info modified on: 05 Sep 2014
The date of the most recent change of this product data-sheet in Icecat.
Long product name People of Lava LRM-910-S - Soporte de pared para TV de 37", negro :
The short editorial description of People of Lava LRM-910-S - Soporte de pared para TV de 37", negro

Works with most remotes, including your TV's Small size is recommended for up to 37'' TVs 180 degrees of freedom - you stay, the TV moves TV as near as 1,58'' (40mm) from the wall Easy to mount
More>>>
Short summary description People of Lava LRM-910-S - Soporte de pared para TV de 37", negro:
This short summary of the People of Lava LRM-910-S - Soporte de pared para TV de 37", negro data-sheet is auto-generated and uses the product title and the first six key specs.

People of Lava mMotion - Soporte de pared para televisores de 26 a 37 pulgadas (brazo motorizado articulado)

Long summary description People of Lava LRM-910-S - Soporte de pared para TV de 37", negro:
This is an auto-generated long summary of People of Lava LRM-910-S - Soporte de pared para TV de 37", negro based on the first three specs of the first five spec groups.

People of Lava mMotion - Soporte de pared para televisores de 26 a 37 pulgadas (brazo motorizado articulado)

Country Distributor
United Kingdom 1 distributor(s)