Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Pentax smc DA 18-250mm f/3.5-6.3 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pentax
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
smc DA 18-250mm f/3.5-6.3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21697
Category
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPentax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8057
This statistic is based on the 88728 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86726 free Open Icecat users.
Info modified on: 21 Jun 2018 20:45:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pentax smc DA 18-250mm f/3.5-6.3 Black :
The short editorial description of Pentax smc DA 18-250mm f/3.5-6.3 Black

smc DA 18-250mm f/3.5-6.3
More>>>
Short summary description Pentax smc DA 18-250mm f/3.5-6.3 Black:
This short summary of the Pentax smc DA 18-250mm f/3.5-6.3 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Pentax smc DA 18-250mm f/3.5-6.3, 0.45 m, 28 - 383 mm, 76°, Metal, Black, 6.2 cm

Long summary description Pentax smc DA 18-250mm f/3.5-6.3 Black:
This is an auto-generated long summary of Pentax smc DA 18-250mm f/3.5-6.3 Black based on the first three specs of the first five spec groups.

Pentax smc DA 18-250mm f/3.5-6.3. Closest focusing distance: 0.45 m, Focal length (35mm film equivalent): 28 - 383 mm, Diagonal angle of view (max): 76°. Material: Metal, Product colour: Black. Filter size: 6.2 cm, Weight: 600 g. Magnification: 1:3.6 (0.28x), Dimensions (WxDxH): 95 x 126 x 110 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details