Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Pentax Optio Z10, Black 8 MP CCD 3264 x 2448 pixels 1/2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pentax
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optio Z10, Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19321
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPentax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7166
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pentax Optio Z10, Black 8 MP CCD 3264 x 2448 pixels 1/2.5" :
The short editorial description of Pentax Optio Z10, Black 8 MP CCD 3264 x 2448 pixels 1/2.5"

Optio Z10, Black - 7x optical zoom, 2.5" LCD, 8.0 MP
More>>>
Short summary description Pentax Optio Z10, Black 8 MP CCD 3264 x 2448 pixels 1/2.5":
This short summary of the Pentax Optio Z10, Black 8 MP CCD 3264 x 2448 pixels 1/2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Pentax Optio Z10, Black, 8 MP, 3264 x 2448 pixels, 1/2.5", CCD, 7x, Black

Long summary description Pentax Optio Z10, Black 8 MP CCD 3264 x 2448 pixels 1/2.5":
This is an auto-generated long summary of Pentax Optio Z10, Black 8 MP CCD 3264 x 2448 pixels 1/2.5" based on the first three specs of the first five spec groups.

Pentax Optio Z10, Black. Megapixel: 8 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 7x, Digital zoom: 5.1x, Focal length range (f-f): 6.3 - 44.1 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 52.1 MB. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:06:09
Uk has collected 31 expert reviews for Pentax Optio Z10, Black 8 MP CCD 3264 x 2448 pixels 1/2.5" and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:06:09
Nl heeft 31 proffesionele recensies verzameld voor Pentax Optio Z10, Black 8 MP CCD 3264 x 2448 Pixels 1/2.5" Zwart. Het gemiddelde van deze proffesionele recensies is 65 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:06:09
Fr a recueilli 31 avis d’experts pour Pentax Optio Z10, Black 8 MP CCD (dispositif à transfert de charge) 3264 x 2448 pixels 1/2.5" Noir et la note moyenne est de 65 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:06:09
De hat 31 Expertenmeinungen über Pentax Optio Z10, Black 8 MP CCD 3264 x 2448 Pixel 1/2.5 Zoll Schwarz eingeholt. Das duchschnittliche Epertenrating ist 65 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:06:09
Testseek ha raccolto 31 recensioni da parte di esperti per Pentax Optio Z10, Black 8 MP CCD 3264 x 2448 Pixel 1/2.5" Nero e la valutazione media da parte degli esperti è di 65 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:06:09
Es ha coleccionado 31 opiniones de expertos para Pentax Optio Z10, Black 8 MP CCD 3264 x 2448 Pixeles 1/2.5" Negro y la calificación media es 65 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:06:09
Dk har samlet 31 ekspertanmeldelser for Pentax Optio Z10, Black 8 MP CCD 3264 x 2448 pixel 1/2.5" Sort og den gennemsnitlige ekspertbedømmelse er 65 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:06:09
Se har samlat in 31 experttester för Pentax Optio Z10, Black 8 MP CCD 3264 x 2448 pixlar 1/2.5" Svart och det genomsnittliga betyget är 65 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
65%
Source Review comments Score
Photoradar.com
Updated:
2011-08-14 22:06:08
They don't come with all the fanfare of Canons or Nikons but their owners can wallow in the knowledge that they've bought a fine photographic tool. Not only do they work well, Pentax cameras look neat and tidy - or at least they did until the Optio Z10...
Bottom line They don't come with all the fanfare of Canons or Nikons but their owners can wallow in the knowledge that they've bought a fine photographic tool. Not only do they work well, Pentax cameras look neat and tidy - or at least they did until the Optio Z10...
60%
digicambuyer.co.uk
Updated:
2011-08-14 22:06:09
The first of the Pentax Optio series to sport a 7x optical zoom, the Z10 upholds Pentax's reputation for build quality with an all-metal aluminium body.Available in stylish silver or black, the camera is slim and compact in design, with a sliding cov...
Good range of scene modesEasy to operate, Sharp, detailed images at low ISOs...
Bad No image stabilisation, Noise above ISO 100, Chromatic aberration and barrel distortion...
80%
techradar.com
Updated:
2011-08-14 22:06:09
Pentax has a reputation for making good quality cameras. They dont come with all the fanfare of Canons or Nikons but their owners can wallow in the knowledge that theyve bought a fine photographic tool. Not only do they work well, Pentax cameras look...
Good Solid build, Easy to use...
Bad A bit bulky for a compact, Poor image quality, Flawed autofocus...
Bottom line Pentax has a reputation for making good quality cameras. They dont come with all the fanfare of Canons or Nikons but their owners can wallow in the knowledge that theyve bought a fine photographic tool. Not only do they work well, Pentax cameras look...
70%
digitalversus.com
Updated:
2011-08-14 22:06:09
The Pentax Optio Z10 radically differentiates itself from the rest of the line by its innovative look (for Pentax) and especially a particularly attractive 7x optical zoom. HandlingAt a width of 25 mm, the Z10 has a lens cover that protects the perisco...
Good Very easy to use, 7x optical zoom, Burst mode (4 photos in 1 second)...
Bad No optical stabilization, Autofocus is hesitant and slow, Disappointing video quality, No real macro mode, Purple fringes on heavily contrasted subjects...
40%
expertreviews.co.uk
Updated:
2011-08-14 22:06:09
There is a growing trend for ultra-compact cameras with non-protruding lenses, but Pentaxs plastic-clad Z10 looks frumpy compared with the more stylish designs from Fujifilm and Sony. However, its 7x zoom lens lets you get much closer to the action...
60%
pocket-lint.com
Updated:
2011-08-14 22:06:09
Can Pentax impress with this 8 megapixel?...
Good Easy to use, nice wide view screen, build and design, good focus and metering performance, nippy to use...
Bad Noise at all ISOs, pixel fringing, no “proper” image stabilisation or anti shake system...
Bottom line Image quality is okay but hampered by noise, unless this camera is discounted quickly, it is hard to see how it can compete...
70%
theregister.co.uk
Updated:
2011-08-14 22:06:09
Ever heard the expression little things can make a big impression? Well, that’s what occurred to us as we unpacked the Z10. Out of the box came the camera, battery charger, connecting leads, software disc – and a printed manual. Now, the latte...
Bottom line On the plus side, the Z10 offers very good low-light performance. In one of our tests, the only light source was from a small torch, but the Z10 had no problems in producing a decent image, given the circumstances. But too many interior shots suffered...
65%
goodgearguide.com.au
Updated:
2011-11-05 16:52:51
The Pentax Optio Z10 is an entry-level 8-megapixel compact camera with a few surprises up its sleeve. Equipped with a 7x optical zoom lens (with equivalent range of 38-266mm), a VGA recording mode (complete with functioning zoom) and 52MB of internal memory, it’s one of the better equipped budget models on the market. Unfortunately, the absence of an optical image stabiliser coupled with sub-par image quality significantly diminishes its appeal. Nonetheless it remains decent enough for the aski...
Good 7x optical zoom, attractive design, impressive array of modes and features, 52MB of onboard memory...
Bad No optical image stabiliser, below average image quality and battery life...
Bottom line The Pentax Optio Z10 is not without flaws, but the 7x optical zoom and impressive feature set help boost its appeal. For the asking price it is a decent little unit...
70%
Lesnumeriques.com
Updated:
2011-08-14 22:06:09
Le Pentax Optio Z10 tranche radicalement avec le reste de la gamme par son look un peu novateur (pour Pentax) et surtout un zoom 7x optique particulièrement attrayant. Prise en mainAvec une épaisseur de 25 mm, le Z10 présente un capot de pr...
Good Compact très simple d'utilisation, Zoom optique 7x, Mode rafale (4 photos en 1 seconde)...
Bad Pas de stabilisation optique, Mise au point parfois hésitante et lente, Qualité décevante des vidéos, Pas de vrai mode macro, Franges poupres sur les sujets contrastés...
Bottom line Le Pentax Optio Z10 est pénalisé par de trop nombreuses lacunes (autofocus, bruit électronique, qualité de l'optique, pas de stabilisation) pour être recommandé. On lui préfera le Ricoh R7 qui dispose en outre...
40%
01net.com
Updated:
2011-08-14 22:06:09
Avec cet appareil, Pentax proclame transformer l'utilisateur en paparazzi, grâce en particulier à son zoom 7x, à un stabilisateur numérique et à un temps de réaction de 0,03 s lorsqu'on appuye sur le déclencheur. Nous avons donc testé cet appareil...
Good Zoom optique 7x, Haute sensibilité, Mémoire interne de 52 Mo...
Bad Pas de stabilisateur optique...
Bottom line Cet Optio Z10 de Pentax nest pas un appareil photo numérique compact ordinaire. Ainsi, sil embarque un capteur photo de 8 millions de pixels – désormais courant –, il prend lavantage sur ses concurrents grâce à son puissant zoom optique 7x (38...
40%
magnus.de
Updated:
2011-08-14 22:06:09
Pentax bringt in dem kompakten, silbernen Gehäuse der Optio Z10 ein innenliegendes, 7fach optisches Telezoomobjektiv mit 6,3 bis 44,1 mm echter Brennweite unter. Dabei misst die Z10 gerade einmal 98 x 59 x 27 mm und wiegt mit 144 g weniger als so manch...
0%
tecnozoom.it
Updated:
2011-10-27 06:25:10
La presenta un design classico, dalle linee essenziali, un po’ retro’ e per nulla innovative, ma che la rendono pratica e facilmente trasportabile. Il copriobiettivo è di particolare importanza perché assicura una protezione alle lenti. Le sue dimensi...
Good ISO fino a 3200; Digital Shake Reduction; Riconoscimento facciale; ZOOM OTTICO...
Bad Assenza mirino...
Bottom line La PENTAX Optio Z10 è una fotocamera di discreta qualità, ideale per chi è alle prime armi, in quanto dotata di funzioni importanti come lo stabilizzatore e il riconoscimento facciale, ma poche configurazioni manuali. Per il resto, presenta un sensore...
70%
electronicsme.com
Updated:
2011-08-14 22:06:08
The Pentax Optio Z10 comes in black or silver. It is a slim camera with a sliding spring-loaded lens that you must manually open and close (which also turns the camera on and off). However, holding the camera can be a challenge, because of the sliding...
Bottom line The Pentax Optio Z10 is an incredibly small 7x optical zoom camera. If you are challenged holding larger cameras when you want zoom power, this Pentax should be worth a look.Pros7x optical zoom lens 2.5-inch LCD screen Shake Reduction technology Slim d...
64%
ld2.ciol.com
Updated:
2011-08-14 22:06:09
Impressive is the word that comes to mind while taking this compact shooter out of the box. Looks somewhat similar to the Sony T-200 but is much lighter, owing to the plastic body. It's a simple point-and-shoot camera with an internal 7x optical...
Good Good looks, Light weight...
Bad Grainy pictures in low light...
80%
whatdigitalcamera.com
Updated:
2011-08-14 22:06:09
One of the latest compacts to join the 7x optical zoom brigade, the 8MP Z10 also boasts reaching such lengths without necessitating a protruding lens. A maximum ISO 3200 and Face Detection add to the spec with more-advanced features suc...
Good Focusing speed...
Bad ISObased stabilisation, menu design...
Bottom line The zoom is a bonus but unless you’ve got plenty of light, noisy images are the norm.
78%
cameralabs.com
Updated:
2011-08-14 22:06:09
The Pentax Optio Z10 is an 8 Megapixel compact with a 7x optical zoom lens and 2.5in screen. Announced in August 2007, it has the highest zoom of any compact in the Pentax range at the time of writing. A longer than average zoom is certainly very u...
Good 7x optical zoom gives relatively long reach, Lens doesnt extend from body, Lens can zoom while filming video, Sharpness, contrast and saturation controls.
Bad No optical or sensor-shift stabilisation, Poor results in our resolution test, No true wide angle or alignment grid, More compelling rivals.
Bottom line Viewed in isolation, the Z10 is a fair compact with a bigger than average zoom, and a non-extending lens which unusually can be used while filming a video. But the lack of optical or sensor-shift stabilisation is pretty unforgivable in this day and ag...
66%
digitalcamerainfo.com
Updated:
2011-08-14 22:06:09
Announced in August 2007, the 8-megapixel Pentax Optio Z10 stepped into the digital camera market with a $249 retail price tag. Its main draw is its internal 7x optical zoom lens, covered by a metal sliding door when powered down. Other perks include f...
Good Functional optical zoom in Movie mode LCD resolution 52 MB internal memory Very compact Red-eye fix Lots of playback editing Decent movie mode Better resolution than other internal lens cameras...
Bad LCD glare and grease Slow refresh rate on LCD No AF assist beam Gimmicky shake reduction Slow autofocus Small aperture High noise and low dynamic range above ISO 200 Poor color accuracy Poor low light performance...
Bottom line The Pentax Optio Z10 packs a lot of seemingly great features into a small body. It has 8.1 megapixels and a 7x optical zoom lens that goes beyond the typical 3-4x zoom offered on most slim digital cameras. It also has a decently-sized 2.5-inch LCD scre...
0%
Laptopmag.com
Updated:
2011-08-14 22:06:09
This sleek camera offers a big zoom on the cheap.
Good Good low-light performance, Compact, durable design, Speedy startup...
Bad Digital Shake Reduction doesn’t eliminate blurriness, Lens isn’t well suited to wide-angle shots, Mediocre color accuracy...
Bottom line At $249, the Optio Z10 is cheaper than similar cameras on the market, but in exchange for a low price and compact design, you get blurrier shots. If action photography is a priority, look elsewhere. But if you want a long zoom lens and you’re lookin...
60%
digitalcamerareview.com
Updated:
2011-08-14 22:06:09
The is a new entry from that features a 7x optical zoom in a very slim body (similar to the ). It also has an 8 megapixel sensor and a 2.5 inch LCD. There isn't any type of mechanical or optical image stabilization, but it does include Pentax' Digi...
Good Easy to use with some advanced capabilities, Lightweight, sleek design, Flash...
Bad Shutter lag, Noise issues at higher ISO settings, No optical or mechanical image stabilization...
Bottom line The Pentax Optio Z10 provides an intuitive interface with a handful of extra features that should serve beginners well, while offering a few more advanced capabilities like the digital wide feature and effects for them to grow into. The compact size ma...
0%
photographyblog.com
Updated:
2011-08-14 22:06:09
The Pentax Optio Z10 is a small, compact digital camera with a twist - despite being the same size as a pack of playing cards, it features a 7x optical zoom lens equivalent to 38-266mm. Furthermore the lens is internal and doesnt extend from the cam...
Bottom line The Pentax Optio Z10 is a fairly unremarkable point and shoot camera with the obvious attraction of a 7x zoom lens that covers every focal length from moderate wide-angle to sports-shooter telephoto. Its a really great addition to such a compact came...
70%
ephotozine.com
Updated:
2011-08-14 22:06:09
A large 8Mp resolution and 7x optical zoom suggests a big camera. However, at less than 10cm wide, the Pentax Optio Z10 is a perfect solution for out and about snapping.Pentax Optio Z10 Specification Resolution: 8Mp resolutionLens: 7x Optical zoomFoc...
Good No external moving parts, Large zoom, Good colour reproduction...
Bad Bad fringing when it occurs, Poor Macro facility, Digital wide shows a stitching line...
Bottom line The picture quality is very good apart from the fringing which only happens on extreme contrasting areas. The 7x optical zoom will come in very useful for those hard to reach places. For the happy snapper that only needs a camera for days or nights out...
70%
trustedreviews.com
Updated:
2011-08-14 22:06:09
Since it introduced the Optio 330 in 2001, the first camera in the Optio seies, Pentax's compact camera output has been restricted almost exclusively to 3x zoom models, with the range extending to over forty different models over the last six years. It ha...
60%
imaging-resource.com
Updated:
2014-03-31 04:58:34
With a slick lens cover protecting a 7x zoom in a pocket-size camera, and face detection in the mix, the Pentax Z10 has a few interesting features to line its spec sheet, but by and large its a pretty ordinary digital camera offering. It has 15 shooti...
Good Small, light, 15 shooting modes, Nice sliding lens cover, Face recognition, Long telephoto zoom for a small camera, Good sharpness at wide angle and tele, Easy menu navigation, Good printed results...
Bad Somewhat thick, Cramped controls on back, Slick and hard to hold, Collects fingerprints, Color hue is shifted, High pincushion distortion at telephoto, Digital Shake Reduction really isnt, Small, low power flash, Auto flash boosts ISO to 800, High chr...
Bottom line With a slick lens cover protecting a 7x zoom in a pocket-size camera, and face detection in the mix, the Pentax Z10 has a few interesting features to line its spec sheet, but by and large its a pretty ordinary digital camera offering. It has 15 shooti...
0%
steves-digicams.com
Updated:
2014-03-31 04:58:34
The PENTAX Optio Z10 is equipped with a 7X optical zoom lens, the highest magnification among current PENTAX compact digital camera models. Designed with a refraction lens system so the lens never protrudes from the camera while zooming, the 7X optical...
0%
digitalfoto.fpgroup.se
Updated:
2011-08-14 22:06:09
Pentax har ett rykte om sig att göra kameror av bra kvalitet. De kanske inte alltid har alla de finesser som Canon- och Nikon-kameror har, men deras ägare kan vara lugna i vetskapen om att de har köpt ett bra fotografiskt verktyg. Inte bara fungerar de...
0%
smartson.se
Updated:
2011-08-14 22:06:09
Pentax Optio Z10 är en digitalkamera med 7x optisk zoom och en sensor på 8,29 megapixel. Testarna är imponerade över zoomen, men är inte nöjda med bildkvaliteten.
0%
ld2.ciol.com
Updated:
2016-12-29 23:23:03
Impressive is the word that comes to mind while taking this compact shooter out of the box. Looks somewhat similar to the Sony T-200 but is much lighter, owing to the plastic body. It's a simple point-and-shoot camera with an internal 7x optical...
Good Good looks, Light weight...
Bad Grainy pictures in low light...
80%
Show all
Country Distributor
Czech Republic 1 distributor(s)
Customer service details