location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pentax Optio W30 1/2.5" 7.41 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pentax Check ‘Pentax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optio W30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19271
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Pentax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pentax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:58:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pentax Optio W30 1/2.5" 7.41 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.41 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Pentax Optio W30 1/2.5" 7.41 MP CCD Silver :
The long product name of Pentax Optio W30 1/2.5" 7.41 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optio W30, 7.1 Mpix
More>>>
Short summary description Pentax Optio W30 1/2.5" 7.41 MP CCD Silver:
This short summary of the Pentax Optio W30 1/2.5" 7.41 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Pentax Optio W30, 7.41 MP, 1/2.5", CCD, 3x, 150 g, Silver

Long summary description Pentax Optio W30 1/2.5" 7.41 MP CCD Silver:
This is an auto-generated long summary of Pentax Optio W30 1/2.5" 7.41 MP CCD Silver based on the first three specs of the first five spec groups.

Pentax Optio W30. Megapixel (approx.): 7.41 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 21.9 MB. PictBridge. Weight: 150 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:21:54
Uk has collected 18 expert reviews for Pentax Optio W30 1/2.5" 7.41 MP CCD Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
hereshow.ca
Updated:
2016-11-15 02:21:54
This cameras seven-megapixel resolution isnt exactly the top of the heap these days, but thats still way more than enough for most people; a good photo taken with the Optio W30 will even look good at 8x10 inches. As weve often stated, a high megapi...
Good Green mode for ease of use, Up to two hours underwater, Image Recovery feature...
Bad Noise in dark areas of photos, Slow response time, ISO sensitivity sometimes too high in auto mode...
0%
digitalversus.com
Updated:
2016-11-15 02:21:54
With the Pentax Optio W30, they update their line of waterproof cameras with an even higher performance model (now up to 3 meters), still equipped with a 7 megapixel sensor and 3x optical zoom. HandlingThe Pentax W30 is not the most attractive camera i...
Good Waterproof up until 3 meters, Stabilized video with sound under water, Solid construction, Good flash control...
Bad No wide angle, Lack of reactivity, Image degraded beyond 400 ISO, Mediocre antishake and face detection...
60%
pocket-lint.com
Updated:
2016-11-15 02:21:54
Ready to get wet?...
Good Waterproof to 3 metres, excellent metering and colour balance, good build and feature set, image quality, low noise at low ISO, SP (anti-drip) lens coating...
Bad Slow tracking AF, anti-reflective screen (still) difficult to use in direct sunlight, no optical viewfinder, slow response, sharpness issues...
Bottom line It’s pocketable and simple to use but not without some flaws...
80%
electronicsme.com
Updated:
2016-11-15 02:21:54
Pentax Optio W30 is a waterproof digital camera. This waterproof camera can be used in depths of up to ten feet for two hours and it has an ISO sensitivity of 3200. With an aluminum body and a 2.5 inch LCD monitor, a 7.1 megapixel sensor and a 3x optic...
Bottom line The Pentax Optio W30 takes great pictures in conditions that are optimal. The underwater capabilities are limited, but the camera is an excellent choice for those photographers who are often in wet or soggy conditions. The camera is sturdy and takes sh...
84%
photographyreview.com
Updated:
2016-11-15 02:21:54
The Pentax Optio W30 is a weatherproof, 7-megapixel compact consumer digital camera. The metal body is sealed from dust and is designed to be waterproof to a depth of 3 meters (9.8 ft.) for underwater photography. The Optio W30 also features face dete...
0%
techcrunch.com
Updated:
2016-11-15 02:21:54
The summer may be officially over, but the temperatures are still warm enough to cook an egg on the sidewalk and there’s enough time to hit the beach and soak up the sun. I like to frolic in the ocean and often times I wish I had a waterproof digita...
0%
whatdigitalcamera.com
Updated:
2016-11-15 02:21:54
Pentax’s W range sees a new member in the form of the W30, replacing the W20 model, with its main feature being its waterproof and dustproof capabilities. Key improvements include expanded waterproof functionality, with depths of 3m fo...
80%
digitalcamerainfo.com
Updated:
2016-11-15 02:21:54
The Pentax Optio W30 is part of a growing line of weather- and dust-resistant cameras geared for active point-and-shooters. It is the fifth in Pentax’s W-series, a line of waterproof cameras. The 7.1-megapixel camera comes in a swimmer’s body...
Good Waterproof, dustproof Attractive Design Handles noise reasonably well at ISO 800 and under Sturdy locking battery and port compartments Built-in image recovery Plenty of options for almost every setting Good price for a waterproof camera...
Bad Poor LCD resolution Inaccurate, undersaturated colors Limited dynamic range over ISO 400 Lots of barrel distortion at wider focal lengths Low light auto focus (no assist lamp) Color fringing Slow burst Complicated menu system Clumsy software that is ha...
Bottom line The Pentax W30, simply put, is a fun camera to use. It will likely find a wide audience, eliciting praise from Michael Phelps types to kids wanting to play Mikey from the Goonies. With waterproof, dustproof (and kid-proof) abilities, the Optio W30 func...
0%
photographyblog.com
Updated:
2016-11-15 02:21:54
The Pentax Optio W30 is a new waterproof camera that can be used at a depth of up to three metres for 2 hours. The W30 is also weather-sealed and immune to dust and sand, making it a great camera for the beach. On the camera side, the Pentax W30 has...
Bottom line The Pentax Optio W30 is a fairly unremarkable camera that succeeds largely due to being water and dust proof, and very easy to use. This is truly a camera that you can take on your next beach holiday, and not have to worry if it gets dropped in the sa...
80%
Megapixel.net
Updated:
2016-11-15 02:21:54
Metallic silver with a satin finish, the W30 offers a 7.1 megapixel resolution, a 2.5-inch LCD monitor, and a 3X internal zoom lens, all of it in a remarkably slim and slightly elongated and smooth shape.
Good Good to very good image quality, Sensitivity range of 64 to 100 ISO is noise free, Not too much noise up to 400 ISO, Waterproof to 3 m (98 ft), Quick to operate, Internal zoom, Near silent zoom motor allows optical zoom to be used in movie mode, High q...
Bad Compression a bit too strong at the highest image quality, Flash a bit weak, Controls stiffer than nonwaterproof cameras, Battery should last longer before showing signs of weakening...
Bottom line Go to the beach, or sailing, or spend a lot of time poolside, or live in a rainy area? The Pentax Optio W30 may be ideal: it is waterproof, and can be dunked down to 3 metres (9.8 ft). Metallic silver with a satin finish, the W30 offers a 7.1 megapixel...
85%
trustedreviews.com
Updated:
2016-11-15 02:21:54
Over the past few years I've reviewed all of Pentax's Optio W-series of waterproof compact cameras, most recently the Optio W20 in January this year. Usually Pentax send me these cameras in the middle of winter, and as a result I have to risk life, limb a...
80%
steves-digicams.com
Updated:
2016-11-15 02:21:54
The Optio W30 is equipped with Ultra-fast 9-Point Autofocus and features Tracking AF. Portrait mode combines Face priority AF with Face priority auto-exposure for perfect results. This technology is particularly effective at preventing “dropout&rdqu...
0%
digitalcamerareview.com
Updated:
2016-11-15 02:21:54
With apologies to Captain Jack Sparrow and the Pirates of the Caribbean: "dead cameras take no pictures". Nothing can stop an aquatic photo opportunity quicker than an ill-timed intrusion of water or spray into your camera’s innards. For years, photo...
Bottom line Pentax Optio W30 Digital Camera Full Review BY: J. Keenan, DigitalCameraReview.com Contributor PUBLISHED: 4/5/2007 Pentax Optio W30 Digital Camera Full Review Article ContentsPentax Optio W30 Digital Camera Full Review Image Gallery With apologies to C...
0%
digicamera.com
Updated:
2016-11-15 02:21:54
0%