location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pentax Optio E50 8.1 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pentax Check ‘Pentax’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Optio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17226
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Pentax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pentax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pentax Optio E50 8.1 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.1 MP CCD Black
  • - Image stabilizer
  • - Digital zoom: 4x
  • - Built-in microphone Voice recording PictBridge
Long product name Pentax Optio E50 8.1 MP CCD Black :
The long product name of Pentax Optio E50 8.1 MP CCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optio E50, Black
More>>>
Short summary description Pentax Optio E50 8.1 MP CCD Black:
This short summary of the Pentax Optio E50 8.1 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Pentax Optio E50, 8.1 MP, CCD, 120 g, Black

Long summary description Pentax Optio E50 8.1 MP CCD Black:
This is an auto-generated long summary of Pentax Optio E50 8.1 MP CCD Black based on the first three specs of the first five spec groups.

Pentax Optio E50. Megapixel (approx.): 8.1 MP, Sensor type: CCD. Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 9.5 MB. PictBridge. Weight: 120 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:10:05
Uk has collected 10 expert reviews for Pentax Optio E50 8.1 MP CCD Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
Cameras.co.uk
Updated:
2011-08-14 22:10:04
The Pentax Optio E50 is an 8 megapixel digital camera with a 3x optical zoom lens. This is a starter camera that comes in at the lower end in terms of price. Why Buy the Pentax Optio E50?The two main attractions of the Optio E50 are likely to be ease o...
68%
digicambuyer.co.uk
Updated:
2011-08-14 22:10:04
A digital camera under £100 can set the alarm bells ringing in the head of a consumer. Putting such advanced technology at such a low price will most likely prompt the question "what's the catch?" Pentax is looking to provide the impossible with the...
Good Surprsingly robust, Simple to use, Decent portrait shots...
Bad Limited zoom, Susceptible to both fringing and noise, Restrictive image quality...
60%
electronicsme.com
Updated:
2011-08-14 22:10:04
Pentax Optio E50 with its 2.4 inch LCD screen, 3x zoom and multiple picture modes is a basic, point and shoot camera and is great for the casual user who just wants a simple camera to take pictures. Some other features include face detection, shake red...
Bottom line While the Pentax Optio E50 might not be overly state of the art, it can accomplish the task for the quick picture here and there. Again, it's great for the young user or even someone new to the digital camera realm. Those looking for high picture quali...
64%
trustedreviews.com
Updated:
2011-08-14 22:10:04
The Optio E50 is, unsurprisingly, the fifth model in Pentax's entry-level range, and offers 8million pixels for an astonishingly low price of £99.99. The camera is aimed at the complete novice, with a range of auto everything controls and plastic body to...
60%
digitalcamerareview.com
Updated:
2011-08-14 22:10:04
The is Pentax's answer to theandCoolpix L models – all basic entry-level, point-and-shoot digital cameras. With its low price and dead simple operation, this camera aimed directly at digital newbies and travelers who might not want to spend a lot on...
Good Good telelphoto and wide angle range, Fast zoom speed, Face detection...
Bad Face detection has hidden intentions towards cheese crackers, Lots of ISO noise, even at lowest setting, Purple fringe that turns the sky purple, Pentax Optio E50...
Bottom line As a digital camera sold at bargain basement prices the Pentax Optio E50 has a lot to offer – in both good and bad ways. It has a very fast zoom speed, good build quality, fast rapid fire modes, but also has lots of ISO noise, intense purple fringe on...
0%
steves-digicams.com
Updated:
2016-12-29 23:22:53
The PENTAX Optio E50 has advanced functions and high resolution with simple operation that appeal to customers looking for the maximum features and a minimal price. This is successor to the E40 from last year. It features an 8.1 effective megapixels se...
0%
Brand Image Product code Product Stock Price from
Pentax

Pentax Optio E50 8.1 MP CCD Silver
(show image)
17216 E50 0.00
(excl. VAT)
0 (incl. VAT)