location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pentax Optio M50 8 MP CCD 3264 x 2448 pixels Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pentax Check ‘Pentax’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Optio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17147
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Pentax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pentax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pentax Optio M50 8 MP CCD 3264 x 2448 pixels Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 MP CCD Blue
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 5.1x
  • - Video recording 640 x 480 pixels
  • - Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Pentax Optio M50 8 MP CCD 3264 x 2448 pixels Blue :
The long product name of Pentax Optio M50 8 MP CCD 3264 x 2448 pixels Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Zero in on affordability with a powerful 5X zoom, 8.0 megapixel Optio M50 with 2.5 inch LCD
More>>>
Short summary description Pentax Optio M50 8 MP CCD 3264 x 2448 pixels Blue:
This short summary of the Pentax Optio M50 8 MP CCD 3264 x 2448 pixels Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Pentax Optio M50, 8 MP, 3264 x 2448 pixels, CCD, 5x, 116.2 g, Blue

Long summary description Pentax Optio M50 8 MP CCD 3264 x 2448 pixels Blue:
This is an auto-generated long summary of Pentax Optio M50 8 MP CCD 3264 x 2448 pixels Blue based on the first three specs of the first five spec groups.

Pentax Optio M50. Megapixel (approx.): 8 MP, Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 5x, Digital zoom: 5.1x, Focal length range: 6.3 - 31.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 51.1 MB. PictBridge. Weight: 116.2 g. Product colour: Blue

Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 12 expert reviews for Pentax Optio M50 8 MP CCD 3264 x 2448 pixels Blue and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
expertreviews.co.uk
Updated:
2022-10-17 18:56:23
Pentaxs M-series cameras used to be basic budget models but the M50s 5x zoom lens and slim aluminium body in a choice of six colours make it seem more like a premium compact. Only the lack of image stabilisation and the modest 8-megapixel sensor d...
100%
itreviews.com
Updated:
2022-10-17 18:56:23
Lightweight, compact and stylish with a host of new features that will appeal to those who like to simplify their photography, while still maintaining a range of functions, the Optio M50 is bound to find a keen fan base. Pentax - Optio M50 price Buy P...
0%
pcmag.com
Updated:
2022-10-17 18:56:23
The saying that good things come in small packages doesnt always hold true (Sony Rolly anyone?), but it certainly does in the case of the Pentax Optio M50 ($229.95 list). Loaded with features like face detection and digital shake reduction, this wel...
Good Very compact. Fast performance. Face detection works well. Simple, easy-to-navigate interface.
Bad Light on manual features. Smile capture works less than half the time. Flash images are inconsistent.
Bottom line The Pentax Optio M50 combines overall better-than-average performance with a host of fun features at a great price. But this solid camera is light on manual controls, making it better suited for novices than serious photographers...
70%
trustedreviews.com
Updated:
2022-10-17 18:56:23
With a 5x zoom and a collection of the latest must-have technology, the Pentax M50 is designed for easy shooting at a reasonable price. The 8 million pixel model is available in six colours to appeal to a wide range of consumers and its small metal and pl...
80%
steves-digicams.com
Updated:
2022-10-17 18:56:23
The PENTAX Optio M50 is equipped with an 8-megapixel image sensor and 5x optical zoom lens housed in an ultra compact body with fun color options. is the ideal combination of style, function and price for both customers looking to update their camera a...
0%
infosyncworld.com
Updated:
2022-10-17 18:56:23
Pentaxs Optio M50 offers a slew of interesting features, but are its pictures any good?...
Good Interesting features, user-configurable button, broad ISO range.
Bad Tends towards overexposure, narrow f-stop range.
Bottom line Pentax has given their Optio M50 a few nifty abilities, but the image-quality isnt as spectacular, and the camera is hampered by consistently shallow depth-of-field. Gadget-lovers may love the M50s innovative features, but those who just want to ta...
59%