Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Pelikan 1 Cartridge HighCapacity, 1 cleaning blade, +100% yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelikan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Cartridge HighCapacity, 1 cleaning blade, +100% yield
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
614834
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4018474614834
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPelikan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7723
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 21 May 2019 13:17:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: All Pelikan Hardcopy toner cartridges now carry a 3 years warranty.
Long product name Pelikan 1 Cartridge HighCapacity, 1 cleaning blade, +100% yield :
The short editorial description of Pelikan 1 Cartridge HighCapacity, 1 cleaning blade, +100% yield

HP Toner 92295A for LaserJet II/IID/III/IIID, black, nr95A, 8000p, High Capacity
More>>>
Short summary description Pelikan 1 Cartridge HighCapacity, 1 cleaning blade, +100% yield:
This short summary of the Pelikan 1 Cartridge HighCapacity, 1 cleaning blade, +100% yield data-sheet is auto-generated and uses the product title and the first six key specs.

Pelikan 1 Cartridge HighCapacity, 1 cleaning blade, +100% yield, 8000 pages, Black

Long summary description Pelikan 1 Cartridge HighCapacity, 1 cleaning blade, +100% yield:
This is an auto-generated long summary of Pelikan 1 Cartridge HighCapacity, 1 cleaning blade, +100% yield based on the first three specs of the first five spec groups.

Pelikan 1 Cartridge HighCapacity, 1 cleaning blade, +100% yield. Black toner page yield: 8000 pages, Printing colours: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details