Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Pelikan INK TANK BLACK 51626A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelikan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INK TANK BLACK 51626A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
337641
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPelikan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11899
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pelikan INK TANK BLACK 51626A :
The short editorial description of Pelikan INK TANK BLACK 51626A

INK TANK BLACK 51626A FOR HP DJ 500
More>>>
Short summary description Pelikan INK TANK BLACK 51626A:
This short summary of the Pelikan INK TANK BLACK 51626A data-sheet is auto-generated and uses the product title and the first six key specs.

Pelikan INK TANK BLACK 51626A, Pigment-based ink, Black, 0 - 40 °C, 40 ml

Long summary description Pelikan INK TANK BLACK 51626A:
This is an auto-generated long summary of Pelikan INK TANK BLACK 51626A based on the first three specs of the first five spec groups.

Pelikan INK TANK BLACK 51626A. Ink type: Pigment-based ink, Printing colours: Black. Print cartridge volume (metric): 40 ml

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details