Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - A4
- - Finish type: Gloss
- - 20 sheets
Long product name Pelikan INKP-IPMA4/20
:
Premium photopaper A4 20 pcs 170 gram
The long product name of Pelikan INKP-IPMA4/20. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Premium photopaper A4 20 pcs 170 gram
More>>>
Short summary description Pelikan INKP-IPMA4/20:
This short summary of the Pelikan INKP-IPMA4/20 data-sheet is auto-generated and uses the product title and the first six key specs.
Pelikan INKP-IPMA4/20, Gloss, A4, 20 sheets, 170 g
Long summary description Pelikan INKP-IPMA4/20:
This is an auto-generated long summary of Pelikan INKP-IPMA4/20 based on the first three specs of the first five spec groups.
Pelikan INKP-IPMA4/20. Finish type: Gloss, Paper size: A4, Sheets per pack: 20 sheets. Weight: 170 g