Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Pelican Peli Storm iM3100 - Caja (Verde, 6.89 kg, 1011 mm, 419 mm, -29-60 °C)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelican
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pelican Peli Storm iM3100 - Caja (Verde, 6.89 kg, 1011 mm, 419 mm, -29-60 °C)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IM3075-UTILITYORG
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0825494004637
Category
Does not fit in any category
Not Categorized
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPelican: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103
This statistic is based on the 96385 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94218 free Open Icecat users.
Info modified on: 13 Dec 2018 10:30:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pelican Peli Storm iM3100 - Caja (Verde, 6.89 kg, 1011 mm, 419 mm, -29-60 °C) :
The short editorial description of Pelican Peli Storm iM3100 - Caja (Verde, 6.89 kg, 1011 mm, 419 mm, -29-60 °C)

UTILITY ORGANIZER FOR IM3075 CASE
More>>>
Short summary description Pelican Peli Storm iM3100 - Caja (Verde, 6.89 kg, 1011 mm, 419 mm, -29-60 °C):
This short summary of the Pelican Peli Storm iM3100 - Caja (Verde, 6.89 kg, 1011 mm, 419 mm, -29-60 °C) data-sheet is auto-generated and uses the product title and the first six key specs.

Pelican Peli Storm iM3100 - Caja (Verde, 6.89 kg, 1011 mm, 419 mm, -29-60 °C)

Long summary description Pelican Peli Storm iM3100 - Caja (Verde, 6.89 kg, 1011 mm, 419 mm, -29-60 °C):
This is an auto-generated long summary of Pelican Peli Storm iM3100 - Caja (Verde, 6.89 kg, 1011 mm, 419 mm, -29-60 °C) based on the first three specs of the first five spec groups.

Pelican Peli Storm iM3100 - Caja (Verde, 6.89 kg, 1011 mm, 419 mm, -29-60 °C)