location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pelgrim SKE 905 RVS Eilandschouwkap Wall-mounted Silver 275 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelgrim Check ‘Pelgrim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SKE 905 RVS Eilandschouwkap
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SKE905RVS
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Pelgrim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelgrim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pelgrim SKE 905 RVS Eilandschouwkap Wall-mounted Silver 275 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wall-mounted 900 mm Silver
  • - 275 m³/h Ducted/Recirculating
  • - Number of filters: 3 Metal
  • - Number of speeds: 3 58 dB
  • - 4 bulb(s) Halogen 10 W
More>>>
Short summary description Pelgrim SKE 905 RVS Eilandschouwkap Wall-mounted Silver 275 m³/h:
This short summary of the Pelgrim SKE 905 RVS Eilandschouwkap Wall-mounted Silver 275 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Pelgrim SKE 905 RVS Eilandschouwkap, 275 m³/h, Ducted/Recirculating, 58 dB, Wall-mounted, Silver, Rotary

Long summary description Pelgrim SKE 905 RVS Eilandschouwkap Wall-mounted Silver 275 m³/h:
This is an auto-generated long summary of Pelgrim SKE 905 RVS Eilandschouwkap Wall-mounted Silver 275 m³/h based on the first three specs of the first five spec groups.

Pelgrim SKE 905 RVS Eilandschouwkap. Maximum extraction power: 275 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 58 dB. Type: Wall-mounted, Product colour: Silver, Control type: Rotary. Grease filter type: Metal, Number of filters: 3 pc(s). Bulb power: 10 W, Number of bulbs: 4 bulb(s), Bulb type: Halogen. Power consumption (typical): 240 W

Brand Image Product code Product Stock Price from
Pelgrim

Pelgrim PSK 975 ALU Schouwkap Wall-mounted Aluminium
(show image)
PSK975ALU PSK 975 ALU Schouwkap 0.00
(excl. VAT)
0 (incl. VAT)
Pelgrim

Pelgrim LSK 986 RVS Schouwkap Wall-mounted Silver 275 m³/h
(show image)
LSK986RVS LSK 986 RVS Schouwkap 0.00
(excl. VAT)
0 (incl. VAT)
Pelgrim

Pelgrim LSK 986 ALU Schouwkap Wall-mounted Aluminium 275 m³/h
(show image)
LSK986ALU LSK 986 ALU Schouwkap 0.00
(excl. VAT)
0 (incl. VAT)
Pelgrim

Pelgrim LSK 980 RVS Schouwkap Wall-mounted Silver 275 m³/h
(show image)
LSK980RVS LSK 980 RVS Schouwkap 0.00
(excl. VAT)
0 (incl. VAT)
Pelgrim

Pelgrim PSK 565 ALU Schouwkap Wall-mounted Aluminium 220 m³/h
(show image)
PSK565ALU PSK 565 ALU Schouwkap 0.00
(excl. VAT)
0 (incl. VAT)
Pelgrim

Pelgrim SKE 905 ALU Eilandschouwkap Wall-mounted Aluminium 275 m³/h
(show image)
SKE905ALU SKE 905 ALU Eilandschouwkap 0.00
(excl. VAT)
0 (incl. VAT)
Pelgrim

Pelgrim MSK 975 ALU Motorloze schouwkap Wall-mounted Aluminium
(show image)
MSK975ALU MSK 975 ALU Motorloze schouwkap 0.00
(excl. VAT)
0 (incl. VAT)
Pelgrim

Pelgrim LSK 980 ALU Schouwkap Wall-mounted Aluminium 275 m³/h
(show image)
LSK980ALU LSK 980 ALU Schouwkap 0.00
(excl. VAT)
0 (incl. VAT)
Pelgrim

Pelgrim MSK 975 RVS Motorloze schouwkap Wall-mounted Silver
(show image)
MSK975RVS MSK 975 RVS Motorloze schouwkap 0.00
(excl. VAT)
0 (incl. VAT)
Pelgrim

Pelgrim PSK 975 RVS Schouwkap Wall-mounted Silver
(show image)
PSK975RVS PSK 975 RVS Schouwkap 0.00
(excl. VAT)
0 (incl. VAT)