Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Pelgrim PVD4088V freezer Built-in Upright White 86 L A+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelgrim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PVD4088V
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PVD4088V
Category
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelgrim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2336
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 23 Oct 2019 14:52:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Pelgrim PVD4088V freezer Built-in Upright White 86 L A+:
This short summary of the Pelgrim PVD4088V freezer Built-in Upright White 86 L A+ data-sheet is auto-generated and uses the product title and the first six key specs.

Pelgrim PVD4088V, Upright, 86 L, 13 kg/24h, 38 dB, A+, White

Long summary description Pelgrim PVD4088V freezer Built-in Upright White 86 L A+:
This is an auto-generated long summary of Pelgrim PVD4088V freezer Built-in Upright White 86 L A+ based on the first three specs of the first five spec groups.

Pelgrim PVD4088V. Type: Upright. Freezer net capacity: 86 L, Freezing capacity: 13 kg/24h, Noise level: 38 dB. Door hinge: Right. Energy efficiency class: A+, Annual energy consumption: 201 kWh. Product colour: White

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details