Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Pelgrim GW A 800 Integrated Hood Built-under White 230m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelgrim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GW A 800 Integrated Hood
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GWA800KOR
Category
Metal part used for covering a cooker.
Cooker Hoods
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelgrim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4425
This statistic is based on the 78390 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 76581 free Open Icecat users .
Info modified on: 22 Jun 2018 01:16:50
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Pelgrim GW A 800 Integrated Hood Built-under White 230m³/h:
This short summary of the Pelgrim GW A 800 Integrated Hood Built-under White 230m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Pelgrim GW A 800 Integrated Hood, 230 m³/h, Ducted/Recirculating, 65 dB, Built-under, White, 2 bulb(s)

Long summary description Pelgrim GW A 800 Integrated Hood Built-under White 230m³/h:
This is an auto-generated long summary of Pelgrim GW A 800 Integrated Hood Built-under White 230m³/h based on the first three specs of the first five spec groups.

Pelgrim GW A 800 Integrated Hood. Maximum extraction power: 230 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 65 dB. Type: Built-under, Colour of product: White, Number of bulbs: 2 bulb(s). Grease filter type: Metal. Bulb power: 40 W, Power consumption (typical): 280 W. Width: 600 mm, Height: 440 mm, Depth: 275 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Pelgrim

Pelgrim GW A 710 Integrated Hood Built-under White 130m³/h
(show image)
GWA710 GW A 710 Integrated Hood 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details