location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pelgrim GVW552RVS Fully built-in 12 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelgrim Check ‘Pelgrim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GVW552RVS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GVW552
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Pelgrim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelgrim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 16:52:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pelgrim GVW552RVS Fully built-in 12 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fully built-in
  • - 12 place settings
  • - 49 dB
  • - AquaStop function 3 h
More>>>
Short summary description Pelgrim GVW552RVS Fully built-in 12 place settings:
This short summary of the Pelgrim GVW552RVS Fully built-in 12 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Pelgrim GVW552RVS, Fully built-in, Black, 12 place settings, 49 dB, 30 min, 3 h

Long summary description Pelgrim GVW552RVS Fully built-in 12 place settings:
This is an auto-generated long summary of Pelgrim GVW552RVS Fully built-in 12 place settings based on the first three specs of the first five spec groups.

Pelgrim GVW552RVS. Appliance placement: Fully built-in, Control panel colour: Black. Number of place settings: 12 place settings, Noise level: 49 dB, Cycle time: 30 min. Water consumption per cycle: 16 L, Connected load: 2200 W. Height: 820 mm. Drying class: A