Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Pelco PA101 security camera accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA101
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA101
Category
Accessories for security cameras such as cables and recording equipment.
Security Camera Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1274
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 04 Jul 2018 12:36:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0,4MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Pelco PA101 security camera accessory :
  • - Indoor and Outdoor Installations Supported
  • - For Use with WMVE-SR, EM16, EM14, CM1450, EM1400, EM1450, PM14, and MM1000 Mounts
  • - Mounts to 7.62 cm (3 in.) to 20.32 cm (8 in.) Diameter Poles
  • - Durable Aluminum and Stainless Steel Construction
Long product name Pelco PA101 security camera accessory :
The short editorial description of Pelco PA101 security camera accessory

Pole mount adapter, White/Stainless Steel
More>>>
Short summary description Pelco PA101 security camera accessory:
This short summary of the Pelco PA101 security camera accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Pelco PA101, Outdoor, Stainless steel,White, WMVE-SR, EM16, EM14, CM1450, EM1400, EM1450, PM14, MM1000, 400 g

Long summary description Pelco PA101 security camera accessory:
This is an auto-generated long summary of Pelco PA101 security camera accessory based on the first three specs of the first five spec groups.

Pelco PA101. Placement supported: Outdoor, Product colour: Stainless steel,White, Compatibility: WMVE-SR, EM16, EM14, CM1450, EM1400, EM1450, PM14, MM1000. Weight: 400 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details