Peg Perego 8005475374689, Canopy, Traditional stroller, Foldable, Beige
Peg Perego 8005475374689. Type: Traditional stroller, Recommended age (max): 36 month(s), Number of seats: 1 seat(s). Width: 590 mm, Depth: 930 mm, Height: 1060 mm. Wheels mobility: Fixed, Swivel