location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Peerless KIL648-S-EUK signage display mount 121.9 cm (48")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Peerless Check ‘Peerless’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KIL648-S-EUK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KIL648-S-EUK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0735029308843 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Peerless: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:24:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2024
Product end of life date
Bullet Points Peerless KIL648-S-EUK signage display mount 121.9 cm (48")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - VESA 200 x 200 up to 600 x 400mm compatible
  • - Eight-way tool-less adjustment to quickly position display in kiosk window for flush alignment
  • - Accommodates ultra-thin displays up to 2.25" (57mm) thick to accentuate slim kiosk design
  • - Low profile design extends 3.96" (101mm) away from the wall which meets the American with Disabilities Act (ADA) certification
  • - Hinged top frame offers easy access to display and other internal components for easy maintenance and enhanced security
  • - Supports wide range of aesthetic options including multiple colors, vinyl wraps, etc. to best match environment or promote brand strategy
  • - Stand-alone kiosk enclosure or fully integrated with screen, media player, power and thermal management, etc
Long product name Peerless KIL648-S-EUK signage display mount 121.9 cm (48") :
The long product name of Peerless KIL648-S-EUK signage display mount 121.9 cm (48"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wall Kiosk Enclosure, 48", 34kg, Silver
More>>>
Peerless KIL648-S-EUK signage display mount 121.9 cm (48"):
The official description of Peerless KIL648-S-EUK signage display mount 121.9 cm (48") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whether transforming a letter board into an interactive directory or making a movie poster come to life, Peerless-AV’s wall kiosks create engaging digital solutions for portrait or landscape oriented applications. Even with a slim ADA-compliant 3.9” profile, these wall kiosks accommodate most ultra-thin displays while providing room for media players, fans, and other electronic equipment to create an impressive interactive solution.

Short summary description Peerless KIL648-S-EUK signage display mount 121.9 cm (48"):
This short summary of the Peerless KIL648-S-EUK signage display mount 121.9 cm (48") data-sheet is auto-generated and uses the product title and the first six key specs.

Peerless KIL648-S-EUK, 34 kg, 121.9 cm (48"), 121.9 cm (48"), 200 x 200 mm, 600 x 400 mm

Long summary description Peerless KIL648-S-EUK signage display mount 121.9 cm (48"):
This is an auto-generated long summary of Peerless KIL648-S-EUK signage display mount 121.9 cm (48") based on the first three specs of the first five spec groups.

Peerless KIL648-S-EUK. Maximum weight capacity: 34 kg, Minimum screen size: 121.9 cm (48"), Maximum screen size: 121.9 cm (48"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 600 x 400 mm

Mounting
Minimum screen size
121.9 cm (48")
Maximum weight capacity *
34 kg
Maximum screen size *
121.9 cm (48")
Mounting type *
Wall
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
600 x 400 mm
Panel mounting interface
200 x 200, 600 x 400 mm
Number of displays supported
1
Ergonomics
Distance to the wall (min)
10.1 cm
Weight & dimensions
Width
1219 mm
Weight & dimensions
Depth
101 mm
Height
737 mm
Weight
28 kg
Packaging data
Package width
1371 mm
Package depth
203 mm
Package height
990 mm
Package weight
32 kg
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)