Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Peach Ink Cartridge H344 Twin Pack HP 344 colour cyan,magenta,yellow Multipack

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Peach
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ink Cartridge H344 Twin Pack HP 344 colour
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PI300-70
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Peach: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4947
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Peach Ink Cartridge H344 Twin Pack HP 344 colour cyan,magenta,yellow Multipack :
The short editorial description of Peach Ink Cartridge H344 Twin Pack HP 344 colour cyan,magenta,yellow Multipack

Ink Cartridge H344 Twin Pack HP 344 colour
More>>>
Peach Ink Cartridge H344 Twin Pack HP 344 colour cyan,magenta,yellow Multipack:
The official marketing text of Peach Ink Cartridge H344 Twin Pack HP 344 colour cyan,magenta,yellow Multipack as supplied by the manufacturer

Ink Cartridge H344 Twin Pack HP 344 colour: 2x snap-in ink cartridges colour 14ml for HP Deskjet 460, 460C, 5740, 5940, 6520, 6540, 6620, 6840, 6940, 6980, 9800, 9800D, HP Photosmart 325, 335, 375, 385, 422, 475, 2575, 2610, 2710, 8050, 8150, 8450, 8750, HP Officejet 6210, 7210, 7310, 7410, HP PSC 1510, 1610 and 2355. Weight 8.9 g.

Short summary description Peach Ink Cartridge H344 Twin Pack HP 344 colour cyan,magenta,yellow Multipack:
This short summary of the Peach Ink Cartridge H344 Twin Pack HP 344 colour cyan,magenta,yellow Multipack data-sheet is auto-generated and uses the product title and the first six key specs.

Peach Ink Cartridge H344 Twin Pack HP 344 colour, Pigment-based ink, cyan,magenta,yellow, Inkjet printing, 8.9 g, 2 x 14 ml

Long summary description Peach Ink Cartridge H344 Twin Pack HP 344 colour cyan,magenta,yellow Multipack:
This is an auto-generated long summary of Peach Ink Cartridge H344 Twin Pack HP 344 colour cyan,magenta,yellow Multipack based on the first three specs of the first five spec groups.

Peach Ink Cartridge H344 Twin Pack HP 344 colour. Ink type: Pigment-based ink, Printing colours: cyan,magenta,yellow, Print technology: Inkjet printing. Weight: 8.9 g. Print cartridge volume (metric): 2 x 14 ml

Features
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
cyan,magenta,yellow
Multipack *
The packaged item contains two or more products sold as a unit.
Yes
Print technology
Indicates the method used to print by this product.
Inkjet printing
Colour
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8.9 g
Other features
Print cartridge volume (metric)
2 x 14 ml
Customer service details