Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Peach Ink Cartridge H78 HP78 colour cyan,magenta,yellow

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Peach
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ink Cartridge H78 HP78 colour
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PI300-09
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Peach: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16273
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Peach Ink Cartridge H78 HP78 colour cyan,magenta,yellow :
The short editorial description of Peach Ink Cartridge H78 HP78 colour cyan,magenta,yellow

Ink Cartridge H78 HP78 colour
More>>>
Peach Ink Cartridge H78 HP78 colour cyan,magenta,yellow:
The official marketing text of Peach Ink Cartridge H78 HP78 colour cyan,magenta,yellow as supplied by the manufacturer

Ink Cartridge H78 HP78 colour for HP Deskjet 920C, 930C, 932C, 935C, 940C, 950C, 952C, 959C, 960C, 970Cxi, 980C, 990Cxi, 980C, 990Cxi, 995C, 1220C, 3820, 6122, 6127, 9300, HP Digital Copier 310, HP Fax 1220, 1220xi, 1230, 1230xi, HP Officejet 5110, G55, G85, G95, K60, K80, V30, V40, V45, HP Photosmart P1000, P1100, P1115, P1215, P1218, P1315, HP PSC 720, 750, 760 and 950. Content: 19 ml color ink. Weight 16.5 g.

Short summary description Peach Ink Cartridge H78 HP78 colour cyan,magenta,yellow:
This short summary of the Peach Ink Cartridge H78 HP78 colour cyan,magenta,yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Peach Ink Cartridge H78 HP78 colour, Pigment-based ink, cyan,magenta,yellow, Inkjet printing, 16.5 g, 19 ml

Long summary description Peach Ink Cartridge H78 HP78 colour cyan,magenta,yellow:
This is an auto-generated long summary of Peach Ink Cartridge H78 HP78 colour cyan,magenta,yellow based on the first three specs of the first five spec groups.

Peach Ink Cartridge H78 HP78 colour. Ink type: Pigment-based ink, Printing colours: cyan,magenta,yellow, Print technology: Inkjet printing. Weight: 16.5 g. Print cartridge volume (metric): 19 ml

Features
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
cyan,magenta,yellow
Multipack *
The packaged item contains two or more products sold as a unit.
No
Print technology
Indicates the method used to print by this product.
Inkjet printing
Colour
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
16.5 g
Other features
Print cartridge volume (metric)
19 ml
Country Distributor
Deutschland 1 distributor(s)
Customer service details