Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Peach Photo Cartridge C8 Canon CLI-8 Magenta

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Peach
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo Cartridge C8 Canon CLI-8 Magenta
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PI100-41
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Peach: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4787
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Peach Photo Cartridge C8 Canon CLI-8 Magenta :
The short editorial description of Peach Photo Cartridge C8 Canon CLI-8 Magenta

Photo Cartridge C8 Canon CLI-8 Magenta
More>>>
Peach Photo Cartridge C8 Canon CLI-8 Magenta:
The official marketing text of Peach Photo Cartridge C8 Canon CLI-8 Magenta as supplied by the manufacturer

Photo cartridge C8 Canon CLI-8 magenta for Canon Pixma iP6600D, iP6700D, MP950 and Pro9000. Volume 13ml.

Short summary description Peach Photo Cartridge C8 Canon CLI-8 Magenta:
This short summary of the Peach Photo Cartridge C8 Canon CLI-8 Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Peach Photo Cartridge C8 Canon CLI-8 Magenta, Pigment-based ink, magenta, 13 ml

Long summary description Peach Photo Cartridge C8 Canon CLI-8 Magenta:
This is an auto-generated long summary of Peach Photo Cartridge C8 Canon CLI-8 Magenta based on the first three specs of the first five spec groups.

Peach Photo Cartridge C8 Canon CLI-8 Magenta. Ink type: Pigment-based ink, Printing colours: magenta. Print cartridge volume (metric): 13 ml

Features
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
magenta
Multipack *
The packaged item contains two or more products sold as a unit.
No
Features
Colour
Yes
Other features
Print cartridge volume (metric)
13 ml
Customer service details