Peach logo

Peach Canon BCI-61 Color ink cartridge Cyan, Magenta, Yellow

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11692
Info modified on:
04 Aug 2021, 17:37:21
Short summary description Peach Canon BCI-61 Color ink cartridge Cyan, Magenta, Yellow:

Peach Ink Cartridge Canon BCI-61 Color, Cyan, Magenta, Yellow, Pigment-based ink

Long summary description Peach Canon BCI-61 Color ink cartridge Cyan, Magenta, Yellow:

Peach Ink Cartridge Canon BCI-61 Color. Colour ink type: Pigment-based ink, Printing colours: Cyan, Magenta, Yellow

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.