Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Peach C3 Canon BCI-3 Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Peach
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3 Canon BCI-3 Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PI100-10
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Peach: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8039
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Peach C3 Canon BCI-3 Black :
The short editorial description of Peach C3 Canon BCI-3 Black

C3 Canon BCI-3 Black
More>>>
Peach C3 Canon BCI-3 Black:
The official marketing text of Peach C3 Canon BCI-3 Black as supplied by the manufacturer

Ink cartridge 25ml for Canon S400, S450, S500, S520, S600, S630, S750, S4500, S6300, BJC 3000, 6000, 6100, 6200, 6500, i550, i560, i850, i860, i865, i6500, Canon MultiPass C100, F30, F50, F60, F80, Canon Smartbase MP700 Photo, MP730 Photo, MPC400, MPC600F, Canon Pixma iP3000, iP4000, iP4000R, iP5000, MP750, MP760 and MP780. Weight 6.2 g.

Short summary description Peach C3 Canon BCI-3 Black:
This short summary of the Peach C3 Canon BCI-3 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Peach C3 Canon BCI-3 Black, Pigment-based ink, Black, 25 ml

Long summary description Peach C3 Canon BCI-3 Black:
This is an auto-generated long summary of Peach C3 Canon BCI-3 Black based on the first three specs of the first five spec groups.

Peach C3 Canon BCI-3 Black. Ink type: Pigment-based ink, Printing colours: Black. Print cartridge volume (metric): 25 ml

Features
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Black
Multipack *
The packaged item contains two or more products sold as a unit.
No
Features
Colour
No
Other features
Print cartridge volume (metric)
25 ml
Customer service details