location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Peach 319256 ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Peach Check ‘Peach’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
319256
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
319256
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7640164825175
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Peach’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Peach: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2020 14:19:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Peach 319256 ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - 5 pc(s)
More>>>
Short summary description Peach 319256 ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow:
This short summary of the Peach 319256 ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Peach 319256, Black, Cyan, Magenta, Yellow, 5 pc(s), Multi pack

Long summary description Peach 319256 ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Peach 319256 ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Peach 319256. Supply type: Multi pack, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 5 pc(s)

Features
Compatibility *
Brother DCP-145 C Brother DCP-160 Brother DCP-163 C Brother DCP-165 C Brother DCP-167 C Brother DCP-185 C Brother DCP-190 Brother DCP-195 C Brother DCP-197 C Brother DCP-365 CN Brother DCP-370 Brother DCP-373 CW Brother DCP-375 CW Brother DCP-377 CW Brother DCP-380 Brother DCP-383 C Brother DCP-385 C Brother DCP-387 C Brother DCP-395 CN Brother DCP-585 CW Brother DCP-6690 CW Brother DCPJ 715 W Brother MFC-250 C Brother MFC-250 Brother MFC-255 CW Brother MFC-290 C Brother MFC-290 Brother MFC-295 CN Brother MFC-297 C Brother MFC-490 CN Brother MFC-490 CW Brother MFC-490 Brother MFC-5490 CN Brother MFC-5890 CN Brother MFC-5895 CW Brother MFC-6490 CW Brother MFC-6690 CW Brother MFC-6890 CDW Brother MFC-6890 CW Brother MFC-790 CW Brother MFC-790 Brother MFC-795 CW Brother MFC-990 CW Brother MFCJ 615 W
Quantity per pack *
5 pc(s)
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Supply type *
Multi pack
Replacement for
LC-1100, LC-980
Brand Image Product code Product Stock Price from
Brother LC-980BK ink cartridge 1 pc(s) Original Black Brother LC-980BK ink cartridge 1 pc(s) Original Black
(show image)
LC-980BK LC-980BK 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-980Y ink cartridge 1 pc(s) Original Yellow Brother LC-980Y ink cartridge 1 pc(s) Original Yellow
(show image)
LC-980Y LC-980Y 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-980M ink cartridge 1 pc(s) Original Magenta Brother LC-980M ink cartridge 1 pc(s) Original Magenta
(show image)
LC-980M LC-980M 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-980C ink cartridge 1 pc(s) Original Cyan Brother LC-980C ink cartridge 1 pc(s) Original Cyan
(show image)
LC-980C LC-980C 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1100BK Black ink cartridge 1 pc(s) Original Brother LC-1100BK Black ink cartridge 1 pc(s) Original
(show image)
LC-1100BK LC-1100BK Black Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1100C ink cartridge 1 pc(s) Original Cyan Brother LC-1100C ink cartridge 1 pc(s) Original Cyan
(show image)
LC-1100C LC-1100C 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1100M ink cartridge 1 pc(s) Original Magenta Brother LC-1100M ink cartridge 1 pc(s) Original Magenta
(show image)
LC-1100M LC-1100M 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1100Y ink cartridge 1 pc(s) Original Yellow Brother LC-1100Y ink cartridge 1 pc(s) Original Yellow
(show image)
LC-1100Y LC-1100Y 0.00
(excl. VAT)
0 (incl. VAT)