location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

PC Specialist Cosmos II Intel® Core™ i3 i3-4000M Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PC Specialist Check ‘PC Specialist’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cosmos II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCS-L657838
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘PC Specialist’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PC Specialist: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 13:05:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PC Specialist Cosmos II Intel® Core™ i3 i3-4000M Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey
  • - Intel® Core™ i3 i3-4000M 2.4 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1333 MHz 2 x 4 GB
  • - 1 TB HDD Blu-Ray DVD Combo
  • - NVIDIA® GeForce® GTX 850M 2 GB Intel® HD Graphics 4600
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 5 h
  • - Windows 7 Home Premium 64-bit
Long product name PC Specialist Cosmos II Intel® Core™ i3 i3-4000M Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey :
The long product name of PC Specialist Cosmos II Intel® Core™ i3 i3-4000M Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-4000M (3M Cache, 2.40 GHz), 8GB DDR3, 1000GB HDD, 17.3" (1600 x 900) LED, Intel HD Graphics 4600 + NVIDIA GeForce GTX 850M 2GB, Blu-Ray DVD Combo, Gigabit Ethernet, WiFi, Bluetooth 4.0, 2.0MP, Windows 7 Home Premium
More>>>
Short summary description PC Specialist Cosmos II Intel® Core™ i3 i3-4000M Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey:
This short summary of the PC Specialist Cosmos II Intel® Core™ i3 i3-4000M Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey data-sheet is auto-generated and uses the product title and the first six key specs.

PC Specialist Cosmos II, Intel® Core™ i3, 2.4 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description PC Specialist Cosmos II Intel® Core™ i3 i3-4000M Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey:
This is an auto-generated long summary of PC Specialist Cosmos II Intel® Core™ i3 i3-4000M Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey based on the first three specs of the first five spec groups.

PC Specialist Cosmos II. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4000M, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 20:32:12
Uk has collected 1 expert review for PC Specialist Cosmos II Intel® Core™ i3 i3-4000M Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Wi-Fi 4 (802.11n) Windows 7 Home Premium Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
eteknix.com
Updated:
2015-01-17 20:32:12
When it comes to finding a decent-spec notebook you will be overwhelmed with options. If you're after something slim and stylish you're likely to be stung for a hefty premium by Apple, Sony, Samsung and so on. If you're after something with a decent amoun...
0%