location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

PC Power & Cooling Turbo-Cool 1200 ESA power supply unit 1200 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PC Power & Cooling Check ‘PC Power & Cooling’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Turbo-Cool 1200 ESA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPCT1200ESA
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘PC Power & Cooling’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PC Power & Cooling: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2024 14:36:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 7 year
Long product name PC Power & Cooling Turbo-Cool 1200 ESA power supply unit 1200 W Black :
The long product name of PC Power & Cooling Turbo-Cool 1200 ESA power supply unit 1200 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Turbo-Cool 1200 ESA - 1200 W - Black
More>>>
Short summary description PC Power & Cooling Turbo-Cool 1200 ESA power supply unit 1200 W Black:
This short summary of the PC Power & Cooling Turbo-Cool 1200 ESA power supply unit 1200 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

PC Power & Cooling Turbo-Cool 1200 ESA, 1200 W, 15 A, 83%, Non-Modular, 200000 h, UL/ULC/CE/TUV/RoHS

Long summary description PC Power & Cooling Turbo-Cool 1200 ESA power supply unit 1200 W Black:
This is an auto-generated long summary of PC Power & Cooling Turbo-Cool 1200 ESA power supply unit 1200 W Black based on the first three specs of the first five spec groups.

PC Power & Cooling Turbo-Cool 1200 ESA. Total power: 1200 W, Input current: 15 A, Efficiency: 83%. Cabling type: Non-Modular. Mean time between failures (MTBF): 200000 h, Certification: UL/ULC/CE/TUV/RoHS. Product colour: Black. Dimensions (WxDxH): 150 x 230 x 86 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 14:06:44
Uk has collected 6 expert reviews for PC Power & Cooling Turbo-Cool 1200 ESA power supply unit 1200 W Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
anandtech.com
Updated:
2011-09-23 14:06:37
As PC systems are demanding more and more power, the power supply manufacturers are reacting by releasing units rated for higher power output. We can all thank NVIDIA and ATI, among others, for this trend, as we have seen an escalation in ridiculously...
Bottom line We have seen three totally different approaches to strong power supplies from the technology side today. PC Power & Cooling is using one fan and has in fact two separate power supplies in one chassis. We have already written about the disadvantages abo...
0%
pcper.com
Updated:
2011-09-23 14:06:41
The Turbo-Cool 1200W power supply is rated for a combined, maximum output power of 1,200 watts (1,300W peak) at up to 50°C ambient air temperature (internal case air temperature). Like all previous Turbo-Cool models, the 1200W unit features Ac...
Good Up to 1200 watts continuous DC output, Excellent build quality, Rocksolid voltages, Very clean DC outputs, Good midrange to highend efficiency, Single 12V output capable of delivering 90A (100A peak), Active PFC and Universal AC input, Six PCIE connect...
Bad Noisy, especially at higher output levels, Lowend efficiency could be better...
Bottom line The new PC Power & Cooling Turbo-Cool 1200W power supply was designed for industry professionals who demand the very best. It features a unique new design that places the emphasis on a rock-solid +12V core with super clean outputs. This unit can de...
0%