location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paxton Net2 nano 1 door controller – 12V 2A PSU, plastic cabinet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paxton Check ‘Paxton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Net2 nano 1 door controller – 12V 2A PSU, plastic cabinet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
654-772-US
Category:
Systems which control access to doors, gates and computer systems.
Security Access Control Systems Check ‘Paxton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paxton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2022 12:32:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Paxton Net2 nano 1 door controller – 12V 2A PSU, plastic cabinet :
The long product name of Paxton Net2 nano 1 door controller – 12V 2A PSU, plastic cabinet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 Door ACU, 50 Codes Max, 8 Digits Length, 2.405GHz, 30m Distance, 2A PSU, Plastic
More>>>
Short summary description Paxton Net2 nano 1 door controller – 12V 2A PSU, plastic cabinet:
This short summary of the Paxton Net2 nano 1 door controller – 12V 2A PSU, plastic cabinet data-sheet is auto-generated and uses the product title and the first six key specs.

Paxton Net2 nano 1 door controller – 12V 2A PSU, plastic cabinet, 2405 MHz, Grey, FCC, 30 m, 233 x 75 x 319 mm, 12V

Long summary description Paxton Net2 nano 1 door controller – 12V 2A PSU, plastic cabinet:
This is an auto-generated long summary of Paxton Net2 nano 1 door controller – 12V 2A PSU, plastic cabinet based on the first three specs of the first five spec groups.

Paxton Net2 nano 1 door controller – 12V 2A PSU, plastic cabinet. Operating frequency: 2405 MHz, Product colour: Grey, Certification: FCC. Maximum operating distance: 30 m. Dimensions (WxDxH): 233 x 75 x 319 mm. Power requirements: 12V, Power consumption: 2000 mA