Paulmann Floor recessed light set, Special line, LED Warm white, stainless steel, 3 pc. set

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27514
Info modified on:
27 May 2024, 12:34:50
Bullet Points Paulmann Floor recessed light set, Special line, LED Warm white, stainless steel, 3 pc. set:
  • - Set of 3 lamps including LEDs, 3x1.2 W, 6VA transformer and screw-in connection system
  • - Energy-saving LED technology (conserves up to 80% energy in comparison to conventional light bulbs)
  • - protective system: IP65 – for wet-duty rooms and outdoor use
  • - operating voltage: 230/12 V
  • - Color temperatur: 2700K - Warm white
  • - The purpose of the included diffusor is to diffuse light and compensate irritating glares
  • - incl. plug-in connector and transformer
Long product name Paulmann Floor recessed light set, Special line, LED Warm white, stainless steel, 3 pc. set:

3x1.2 W, 90 Grad, 6.3W, 230/12V, 10.5 VA, 20000h, 35lm, 2700K, 17cd

Short summary description Paulmann Floor recessed light set, Special line, LED Warm white, stainless steel, 3 pc. set:

Paulmann Floor recessed light set, Special line, LED Warm white, stainless steel, 3 pc. set, Black, Stainless steel, Garden, Metal, Stainless steel, IP65, 500 kg, 3 bulb(s)

Long summary description Paulmann Floor recessed light set, Special line, LED Warm white, stainless steel, 3 pc. set:

Paulmann Floor recessed light set, Special line, LED Warm white, stainless steel, 3 pc. set. Product colour: Black, Stainless steel, Suitable location: Garden, Housing material: Metal, Stainless steel. Number of bulbs: 3 bulb(s), Total power: 3.6 W, Bulb type: LED. Input voltage: 230 V, AC input voltage: 230 V. Width: 100 mm, Depth: 100 mm, Height: 80 mm. Included bulb(s) type: LED, Compatible bulb energy efficiency classes (old): A, A+, A++

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.