location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann 937.77 Outdoor floor lighting LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
937.77
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93777 show
Show alternative article codes used in the online market place
Category:
Lights used for illuminating outside, such as lights on the outside of buildings and pathways.
Outdoor Lighting Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:06:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Paulmann 937.77 Outdoor floor lighting LED
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Set of 1 lamp including LED, 1x0.6 W
  • - Energy-saving LED technology (conserves up to 80% energy in comparison to conventional light bulbs)
  • - protective system: IP67 – for wet-duty rooms and outdoor use
  • - protection class III
  • - Color temperatur: 2700K - Warm white
  • - 6-8 hour charge time with sun alignment, provides 8 to 10 hours of light
Long product name Paulmann 937.77 Outdoor floor lighting LED :
The long product name of Paulmann 937.77 Outdoor floor lighting LED. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Floor recessed light set Solar Jupiter LED Stainless steel, 1 pc. set
More>>>
Short summary description Paulmann 937.77 Outdoor floor lighting LED:
This short summary of the Paulmann 937.77 Outdoor floor lighting LED data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann 937.77, Outdoor floor lighting, Stainless steel, Stainless steel, IP67, III, 1 bulb(s)

Long summary description Paulmann 937.77 Outdoor floor lighting LED:
This is an auto-generated long summary of Paulmann 937.77 Outdoor floor lighting LED based on the first three specs of the first five spec groups.

Paulmann 937.77. Type: Outdoor floor lighting, Product colour: Stainless steel, Housing material: Stainless steel. Number of bulbs: 1 bulb(s), Bulb type: LED, Bulb power: 0.6 W. Battery life: 15000 h. Width: 250 mm, Depth: 250 mm, Height: 40 mm. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Paulmann

Paulmann Special Line outdoor solar spike, Ufo, LED, Stainless steel, Clear, 1 pc. set
(show image)
93764 Special Line outdoor solar spike, Ufo, LED, Stainless steel, Clear, 1 pc. set 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)