Paulmann Premium line recessed light set, Daz Halogen Matt white/black, square swivelling, 3-pc. set

Data-sheet quality:
created/standardized by Icecat
Product views:
32721
Info modified on:
27 May 2024, 12:27:48
Long product name Paulmann Premium line recessed light set, Daz Halogen Matt white/black, square swivelling, 3-pc. set:

3x35 W, 9 kWh/1000h, 230/12 V, 105 VA, 65 Grad, GX5.3, 100 Ra

Short summary description Paulmann Premium line recessed light set, Daz Halogen Matt white/black, square swivelling, 3-pc. set:

Paulmann Premium line recessed light set, Daz Halogen Matt white/black, square swivelling, 3-pc. set, Recessed lighting spot, GX5.3, 3 bulb(s), Halogen, 230 V, Black, White

Long summary description Paulmann Premium line recessed light set, Daz Halogen Matt white/black, square swivelling, 3-pc. set:

Paulmann Premium line recessed light set, Daz Halogen Matt white/black, square swivelling, 3-pc. set. Product type: Recessed lighting spot. Fitting/cap type: GX5.3. Suitable for indoor use, Plafond shape: Square. Number of bulbs: 3 bulb(s), Bulb type: Halogen, Bulb voltage: 12 V. International Protection (IP) code: IP23. Input voltage: 230 V. Product colour: Black, White

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.