Paulmann 179.46 ceiling lighting GU5.3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31501
Info modified on:
27 May 2024, 13:46:03
Bullet Points Paulmann 179.46 ceiling lighting GU5.3:
  • - Recessed light, suitable for 12V GU5.3 LED or halogen bulbs (see suitable bulbs)
  • - LED lights and bulbs with brilliant halogen technology fit in this lamp,
  • - Type of protection: IP44 (ceiling installation) – especially for baths and damp rooms
  • - mounting depth: 60mm
  • - Diameter: 79mm
  • - operating voltage: 12 V
  • - incl. plug-in connection
Long product name Paulmann 179.46 ceiling lighting GU5.3:

Premium line recessed light, 51 mm Chrome max. 1x50 W, 12 V, GU5.3

Short summary description Paulmann 179.46 ceiling lighting GU5.3:

Paulmann 179.46, 1 bulb(s), GU5.3, IP44, Transparent

Long summary description Paulmann 179.46 ceiling lighting GU5.3:

Paulmann 179.46. Product colour: Transparent, Suitable location: Universal, Shape: Round. Fitting/cap type: GU5.3, Number of bulbs: 1 bulb(s), Bulb power: 50 W. Operating voltage: 12 V. Diameter: 7.9 cm, Recessed height: 6 cm, Recessed length: 4.5 cm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.