location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pattex PXSM1 adhesive 30 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pattex Check ‘Pattex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PXSM1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PXSM1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015000417334
Category:
Adhesive substance used for sticking objects or materials together.
Adhesives Check ‘Pattex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pattex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2024 14:15:44
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Pattex PXSM1 adhesive 30 g:
This short summary of the Pattex PXSM1 adhesive 30 g data-sheet is auto-generated and uses the product title and the first six key specs.

Pattex PXSM1, Tube, 30 g

Long summary description Pattex PXSM1 adhesive 30 g:
This is an auto-generated long summary of Pattex PXSM1 adhesive 30 g based on the first three specs of the first five spec groups.

Pattex PXSM1. Dispenser type: Tube, Product colour: Multicolour, Drying color: Transparent. Drying time: 300 s, Drying time: 5 min. Capacity: 30 g. Package type: Blister. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Pattex

Pattex 1472457 adhesive
(show image)
1472457 1472457 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 1472319 adhesive
(show image)
1472319 1472319 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 1472003 adhesive
(show image)
1472003 1472003 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 1472002 adhesive
(show image)
1472002 1472002 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 1471989 adhesive
(show image)
1471989 1471989 0.00
(excl. VAT)
0 (incl. VAT)