Pattex logo

Pattex Power Fix

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12978
Info modified on:
16 May 2018, 20:01:09
Short summary description Pattex Power Fix:

Pattex Power Fix, Gel, Tube

Long summary description Pattex Power Fix:

Pattex Power Fix. Substance: Gel, Dispenser type: Tube, Product colour: Black, Yellow. Weight: 80 g. Package width: 61 mm, Package depth: 38 mm, Package height: 157 mm. Quantity per pack: 1 pc(s). Master (outer) case width: 202 mm, Master (outer) case length: 173 mm, Master (outer) case height: 175 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.