location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pattex 5272349 adhesive 750 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pattex Check ‘Pattex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5272349
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5272349
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5410091693947
Category:
Adhesive substance used for sticking objects or materials together.
Adhesives Check ‘Pattex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pattex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 09:10:39
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Pattex 5272349 adhesive 750 g:
This short summary of the Pattex 5272349 adhesive 750 g data-sheet is auto-generated and uses the product title and the first six key specs.

Pattex 5272349, Squeeze bottle, 750 g

Long summary description Pattex 5272349 adhesive 750 g:
This is an auto-generated long summary of Pattex 5272349 adhesive 750 g based on the first three specs of the first five spec groups.

Pattex 5272349. Dispenser type: Squeeze bottle, Product colour: Multicolour. Capacity: 750 g. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Pattex

Pattex 5272350 adhesive 345 g
(show image)
5272350 5272350 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 5272347 adhesive 60 g
(show image)
5272347 5272347 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 5272348 adhesive 250 g
(show image)
5272348 5272348 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 2013180 adhesive 750 g
(show image)
2013180 2013180 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 1205764 adhesive 750 g
(show image)
1205764 1205764 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 1205759 adhesive 250 g
(show image)
1205759 1205759 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 1205722 adhesive 250 g
(show image)
1205722 1205722 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 5410091610647 adhesive liquid
(show image)
5410091610647 5410091610647 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 1419248 adhesive 250 g
(show image)
1419248 1419248 0.00
(excl. VAT)
0 (incl. VAT)