location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pattex Multi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pattex Check ‘Pattex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1472479 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015000417488
Category:
Adhesive substance used for sticking objects or materials together.
Adhesives Check ‘Pattex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pattex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2024 14:14:18
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Pattex Multi:
This short summary of the Pattex Multi data-sheet is auto-generated and uses the product title and the first six key specs.

Pattex Multi, Gel, Tube

Long summary description Pattex Multi:
This is an auto-generated long summary of Pattex Multi based on the first three specs of the first five spec groups.

Pattex Multi. Substance: Gel, Dispenser type: Tube, Product colour: Black, Yellow. Maximum washing temperature: 60 °C. Weight: 50 g. Package width: 120 mm, Package depth: 31 mm, Package height: 215 mm. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Pattex

Pattex 1947380 adhesive Gel Polymer adhesive 100 g
(show image)
1947380 1947380 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 5232963 adhesive
(show image)
5232963 5232963 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 5268207 adhesive Polymer adhesive 80 g
(show image)
5268207 5268207 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 5080794 adhesive Polymer adhesive 310 g
(show image)
5080794 5080794 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 2013180 adhesive 750 g
(show image)
2013180 2013180 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 1419248 adhesive 250 g
(show image)
1419248 1419248 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 1472319 adhesive
(show image)
1472319 1472319 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 1472002 adhesive
(show image)
1472002 1472002 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 1472001 adhesive 20 ml
(show image)
1472001 1472001 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 1471989 adhesive
(show image)
1471989 1471989 0.00
(excl. VAT)
0 (incl. VAT)