Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Pattex 1471989 adhesive/glue

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pattex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1471989
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1471989
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4015000417211
Category
Adhesive substance used for sticking objects or materials together.
adhesives & glues
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pattex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5440
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 14 Dec 2017 18:10:22
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Pattex 1471989 adhesive/glue:
This short summary of the Pattex 1471989 adhesive/glue data-sheet is auto-generated and uses the product title and the first six key specs.
Pattex 1471989, Tube, Black, Yellow, 30 g, Blister, 1 pc(s)
Long summary description Pattex 1471989 adhesive/glue :

Pattex 1471989. Dispenser type: Tube, Colour of product: Black, Yellow. Package weight: 30 g, Package type: Blister. Quantity per pack: 1 pc(s)

This is an auto-generated long summary of Pattex 1471989 adhesive/glue based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Pattex

Pattex Multi
(show image)
1472479 Multi EUR 5,42
(excl. VAT)
EUR 6,56 (incl. VAT)
Pattex

Pattex 1471567 adhesive/glue
(show image)
1471567 1471567 EUR 3,87
(excl. VAT)
EUR 4,64 (incl. VAT)
Pattex

Pattex PXSM1 30g adhesive/glue
(show image)
PXSM1 PXSM1 EUR 4,21
(excl. VAT)
EUR 5,05 (incl. VAT)
Pattex

Pattex 1472319 adhesive/glue
(show image)
1472319 1472319  — 
Pattex

Pattex 1472002 adhesive/glue
(show image)
1472002 1472002  — 
Pattex

Pattex 1472003 adhesive/glue
(show image)
1472003 1472003  — 
Pattex

Pattex 1472457 adhesive/glue
(show image)
1472457 1472457  — 
Country Distributor
Nederland 1 distributor(s)