Warranty:
Long product name Patriot Memory PSF32GMCSDHC10 memory card 32 GB MicroSDHC
:
PSF32GMCSDHC10 - 32GB microSDHC, Class 10
The long product name of Patriot Memory PSF32GMCSDHC10 memory card 32 GB MicroSDHC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
PSF32GMCSDHC10 - 32GB microSDHC, Class 10
More>>>
Short summary description Patriot Memory PSF32GMCSDHC10 memory card 32 GB MicroSDHC:
This short summary of the Patriot Memory PSF32GMCSDHC10 memory card 32 GB MicroSDHC data-sheet is auto-generated and uses the product title and the first six key specs.
Patriot Memory PSF32GMCSDHC10, 32 GB, MicroSDHC, 10 MB/s, Black
Long summary description Patriot Memory PSF32GMCSDHC10 memory card 32 GB MicroSDHC:
This is an auto-generated long summary of Patriot Memory PSF32GMCSDHC10 memory card 32 GB MicroSDHC based on the first three specs of the first five spec groups.
Patriot Memory PSF32GMCSDHC10. Capacity: 32 GB, Flash card type: MicroSDHC, Write speed: 10 MB/s. Product colour: Black