location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Patriot Memory Flash Card 16GB MicroSDHC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Patriot Memory Check ‘Patriot Memory’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flash Card 16GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSF16GMCSDHC10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0815530010876 show
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Patriot Memory’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Patriot Memory: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 11:36:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Patriot Memory Flash Card 16GB MicroSDHC :
The long product name of Patriot Memory Flash Card 16GB MicroSDHC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Flash Card 16GB microSDHC, 13Mbps, SDA 3.0, Black
More>>>
Short summary description Patriot Memory Flash Card 16GB MicroSDHC:
This short summary of the Patriot Memory Flash Card 16GB MicroSDHC data-sheet is auto-generated and uses the product title and the first six key specs.

Patriot Memory Flash Card 16GB, 16 GB, MicroSDHC, Black

Long summary description Patriot Memory Flash Card 16GB MicroSDHC:
This is an auto-generated long summary of Patriot Memory Flash Card 16GB MicroSDHC based on the first three specs of the first five spec groups.

Patriot Memory Flash Card 16GB. Capacity: 16 GB, Flash card type: MicroSDHC. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 16:25:23
Uk has collected 8 expert reviews for Patriot Memory Flash Card 16GB MicroSDHC and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
tomshardware.co.uk
Updated:
2015-09-11 16:25:23
With rated write performance as high as 10 MB/s and capacities as high as 32 GB, there's plenty of choice in the microSDHC marketplace. Do the contenders actually hit their performance targets? Interestingly, some of them are actually quite a bit bette...
0%
tweaktown.com
Updated:
2016-12-29 23:22:08
A number of high capacity microSD solution have come into the market over the last few months. Unfortunately, not all of them hit as affordable for the large majority of consumers. With that said, Patriot has brought forth their LX lineup, adding in a 200...
84%
cdrlabs.com
Updated:
2017-03-03 10:17:21
At this year's Consumer Electronics Show (CES), Patriot unveiled its new 256GB LX Series microSDXC memory card. Equipped with the latest 3D NAND technology, this dime-sized card gives smartphone, drone and action camera users the capacity they need to cap...
Good Large storage capacity, Excellent read and write speeds, Includes SD adapter and case...
Bad Only a two year warranty, Pricey...
Bottom line Patriot's 256GB LX Series microSDXC card is a great addition to the company's already impressive line of flash memory cards. Thanks to its use of 3D NAND, the 256GB LX Series card provides the capacity that smartphone, drone and action camera users need t...
0%
modders-inc.com
Updated:
2017-03-22 07:35:36
Much like Mary Poppins bag of wonders, Patriot too has a method of fitting a substantial amount of goodness in a small space with the release of their 256GB LX Series SDXC class 10 memory card. Featuring an impressive 256GB of storage and boasting this as...
Bottom line To most people an SD card is simply just a way to save pictures and movies for their next vacation abroad, however for us in the tech industry, the right card can make or break the quality of your work. From someone that has felt the blight of cheap/budge...
0%
thinkcomputers.org
Updated:
2017-04-06 02:37:47
Let's face it, pretty much every thing we use these days requires an SD card either for its main storage, or adding extra storage. If you are shooting photos or video having a reliable SD card is crucial. You want something that won't fail on you and is f...
Good Great performance, Comes with SD adapter, Comes with carrying case...
Bad Only a 2year warranty...
Bottom line The worst thing that can happen is if you record a great scene or take an amazing photo then you go to look at the footage and it is damaged or not correct. This can happen if you don't have an SD card that can keep with your camera. This often happens wi...
90%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)