Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Patriot Memory Slate 16GB 16GB USB 3.0 (3.1 Gen 1) Type-A Black USB flash drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Patriot Memory
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slate 16GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSF16GLSS3USB
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0815530015253
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB flash drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Patriot Memory: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8379
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 27 Jan 2018 20:19:17
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Patriot Memory Slate 16GB 16GB USB 3.0 (3.1 Gen 1) Type-A Black USB flash drive :
The short editorial description of Patriot Memory Slate 16GB 16GB USB 3.0 (3.1 Gen 1) Type-A Black USB flash drive

16GB, USB 3.0, 6g, black
More>>>
Short summary description Patriot Memory Slate 16GB 16GB USB 3.0 (3.1 Gen 1) Type-A Black USB flash drive:
This short summary of the Patriot Memory Slate 16GB 16GB USB 3.0 (3.1 Gen 1) Type-A Black USB flash drive data-sheet is auto-generated and uses the product title and the first six key specs.

Patriot Memory Slate 16GB, 16 GB, USB 3.0 (3.1 Gen 1), Type-A, Cap, 6 g, Black

Long summary description Patriot Memory Slate 16GB 16GB USB 3.0 (3.1 Gen 1) Type-A Black USB flash drive:
This is an auto-generated long summary of Patriot Memory Slate 16GB 16GB USB 3.0 (3.1 Gen 1) Type-A Black USB flash drive based on the first three specs of the first five spec groups.

Patriot Memory Slate 16GB. Capacity: 16 GB, USB version: USB 3.0 (3.1 Gen 1), USB connector: Type-A. Form factor: Cap. Weight: 6 g. Colour of product: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)