location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Patriot Memory BLITZ USB 3.0 16GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Patriot Memory Check ‘Patriot Memory’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BLITZ USB 3.0 16GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSF16GBLZ3USB
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Patriot Memory’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Patriot Memory: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Patriot Memory BLITZ USB 3.0 16GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Purple
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1)
  • - Form factor: Cap
  • - Purple
  • - Polycarbonate (PC)
  • - 1 pc(s)
Warranty: 2 Years
Long product name Patriot Memory BLITZ USB 3.0 16GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Purple :
The long product name of Patriot Memory BLITZ USB 3.0 16GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Purple. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16GB, USB 3.0, LED, Polycarbonate
More>>>
Short summary description Patriot Memory BLITZ USB 3.0 16GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Purple:
This short summary of the Patriot Memory BLITZ USB 3.0 16GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Patriot Memory BLITZ USB 3.0 16GB, 16 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), Cap, 6 g, Purple

Long summary description Patriot Memory BLITZ USB 3.0 16GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Purple:
This is an auto-generated long summary of Patriot Memory BLITZ USB 3.0 16GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Purple based on the first three specs of the first five spec groups.

Patriot Memory BLITZ USB 3.0 16GB. Capacity: 16 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1). Form factor: Cap. Weight: 6 g. Product colour: Purple

Country Distributor
United Kingdom 1 distributor(s)