Long product name Patriot Memory 128GB microSDXC Class 10
:
LX Series 128GB microSDXC Class 10 Flash Card (PSF128GMCSDXC10)
The long product name of Patriot Memory 128GB microSDXC Class 10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
LX Series 128GB microSDXC Class 10 Flash Card (PSF128GMCSDXC10)
More>>>
Short summary description Patriot Memory 128GB microSDXC Class 10:
This short summary of the Patriot Memory 128GB microSDXC Class 10 data-sheet is auto-generated and uses the product title and the first six key specs.
Patriot Memory 128GB microSDXC, 128 GB, MicroSDXC, Class 10, 70 MB/s, 20 MB/s
Long summary description Patriot Memory 128GB microSDXC Class 10:
This is an auto-generated long summary of Patriot Memory 128GB microSDXC Class 10 based on the first three specs of the first five spec groups.
Patriot Memory 128GB microSDXC. Capacity: 128 GB, Flash card type: MicroSDXC, Flash memory class: Class 10, Read speed: 70 MB/s, Write speed: 20 MB/s