location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Patriot Memory 2GB DDR3 PC3-8500 Single Kit memory module 1 x 2 GB 1066 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Patriot Memory Check ‘Patriot Memory’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB DDR3 PC3-8500 Single Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSD32G10662S show
Show alternative article codes used in the online market place
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Patriot Memory’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Patriot Memory: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Patriot Memory 2GB DDR3 PC3-8500 Single Kit memory module 1 x 2 GB 1066 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 GB DDR3 1066 MHz
  • - 204-pin SO-DIMM 1 x 2 GB
  • - CAS latency: 7
  • - 1.5 V
Warranty: Lifetime
Long product name Patriot Memory 2GB DDR3 PC3-8500 Single Kit memory module 1 x 2 GB 1066 MHz :
The long product name of Patriot Memory 2GB DDR3 PC3-8500 Single Kit memory module 1 x 2 GB 1066 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2GB DDR3 PC3-8500 1066MHz Non-ECC Unbuffered SO-DIMM Single channel kit
More>>>
Short summary description Patriot Memory 2GB DDR3 PC3-8500 Single Kit memory module 1 x 2 GB 1066 MHz:
This short summary of the Patriot Memory 2GB DDR3 PC3-8500 Single Kit memory module 1 x 2 GB 1066 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Patriot Memory 2GB DDR3 PC3-8500 Single Kit, 2 GB, 1 x 2 GB, DDR3, 1066 MHz, 204-pin SO-DIMM

Long summary description Patriot Memory 2GB DDR3 PC3-8500 Single Kit memory module 1 x 2 GB 1066 MHz:
This is an auto-generated long summary of Patriot Memory 2GB DDR3 PC3-8500 Single Kit memory module 1 x 2 GB 1066 MHz based on the first three specs of the first five spec groups.

Patriot Memory 2GB DDR3 PC3-8500 Single Kit. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, Memory form factor: 204-pin SO-DIMM, CAS latency: 7

Brand Image Product code Product Stock Price from
Patriot Memory

Patriot Memory 4GB PC2-5300 DDR2 ICD SODIMM Kit memory module 2 x 2 GB 667 MHz
(show image)
PSA24GICDSK 4GB PC2-5300 DDR2 ICD SODIMM Kit 0.00
(excl. VAT)
0 (incl. VAT)
Patriot Memory

Patriot Memory 4GB DDR2 PC2-6400 ICD SODIMM Kit memory module 2 x 2 GB 800 MHz
(show image)
PSA24G800ICDSK 4GB DDR2 PC2-6400 ICD SODIMM Kit 0.00
(excl. VAT)
0 (incl. VAT)
Patriot Memory

Patriot Memory 1GB DDR2 240-pin DIMM Kit memory module 1 x 1 GB 533 MHz
(show image)
PSD21G5332 1GB DDR2 240-pin DIMM Kit 0.00
(excl. VAT)
0 (incl. VAT)
Patriot Memory

Patriot Memory 4GB DDR2 PC2-6400 SODIMM Kit memory module 1 x 4 GB 800 MHz
(show image)
PSD24G8002S 4GB DDR2 PC2-6400 SODIMM Kit 0.00
(excl. VAT)
0 (incl. VAT)
Patriot Memory

Patriot Memory 8GB DDR2 PC2-6400 SODIMM Kit memory module 2 x 4 GB 800 MHz
(show image)
PSD28G800SK 8GB DDR2 PC2-6400 SODIMM Kit 0.00
(excl. VAT)
0 (incl. VAT)
Patriot Memory

Patriot Memory 4GB DDR2 PC2-6400 Dual Channel Kit memory module 2 x 2 GB 800 MHz
(show image)
PVS24G6400LLKNB 4GB DDR2 PC2-6400 Dual Channel Kit 0.00
(excl. VAT)
0 (incl. VAT)
Patriot Memory

Patriot Memory 4GB DDR2 PC2-8500 Dual Channel Kit memory module 2 x 2 GB 1066 MHz
(show image)
PVS24G8500ELKNB 4GB DDR2 PC2-8500 Dual Channel Kit 0.00
(excl. VAT)
0 (incl. VAT)
Patriot Memory

Patriot Memory 4GB DDR3 PC3-14400 DIMM Kit memory module 2 x 2 GB 1800 MHz
(show image)
PVS34G1800LLKN 4GB DDR3 PC3-14400 DIMM Kit 0.00
(excl. VAT)
0 (incl. VAT)
Patriot Memory

Patriot Memory 4GB DDR3 PC3-12800 Dual Channel DIMM Kit memory module 2 x 2 GB 1600 MHz
(show image)
PVS34G1600ELK 4GB DDR3 PC3-12800 Dual Channel DIMM Kit 0.00
(excl. VAT)
0 (incl. VAT)
Patriot Memory

Patriot Memory 4GB DDR3 PC3-10666 DIMM Kit memory module 2 x 2 GB 1333 MHz
(show image)
PVS34G1333LLKN 4GB DDR3 PC3-10666 DIMM Kit 0.00
(excl. VAT)
0 (incl. VAT)