location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Patriot Memory PCPA20001FG1 power bank Lithium-Ion (Li-Ion) 2000 mAh Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Patriot Memory Check ‘Patriot Memory’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCPA20001FG1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCPA20001FG1
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Patriot Memory’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Patriot Memory: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:23:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Patriot Memory PCPA20001FG1 power bank Lithium-Ion (Li-Ion) 2000 mAh Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of simultaneously connected devices (max): 1 Green
  • - Universal
  • - Power bank & device charging at once
  • - Charging source: USB
  • - Lithium-Ion (Li-Ion) 2000 mAh
Warranty: 1 Year
Long product name Patriot Memory PCPA20001FG1 power bank Lithium-Ion (Li-Ion) 2000 mAh Green :
The long product name of Patriot Memory PCPA20001FG1 power bank Lithium-Ion (Li-Ion) 2000 mAh Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Li-Ion, 2000 mAh, 5 V / 0.5 A in, 5 V / 1 A out
More>>>
Short summary description Patriot Memory PCPA20001FG1 power bank Lithium-Ion (Li-Ion) 2000 mAh Green:
This short summary of the Patriot Memory PCPA20001FG1 power bank Lithium-Ion (Li-Ion) 2000 mAh Green data-sheet is auto-generated and uses the product title and the first six key specs.

Patriot Memory PCPA20001FG1, 2000 mAh, Lithium-Ion (Li-Ion), Green

Long summary description Patriot Memory PCPA20001FG1 power bank Lithium-Ion (Li-Ion) 2000 mAh Green:
This is an auto-generated long summary of Patriot Memory PCPA20001FG1 power bank Lithium-Ion (Li-Ion) 2000 mAh Green based on the first three specs of the first five spec groups.

Patriot Memory PCPA20001FG1. Battery capacity: 2000 mAh, Battery technology: Lithium-Ion (Li-Ion). Output current: 1 A. Product colour: Green

Country Distributor
Deutschland 1 distributor(s)