Foil Balloon Cat, 48x36cm, black
PartyDeco FB84, Toy balloon, Foil, Black, Gold, Theme party, Figure, 480 mm
PartyDeco FB84. Product type: Toy balloon, Material: Foil, Product colour: Black, Gold. Width: 480 mm, Height: 360 mm. Quantity per pack: 1 pc(s), Package width: 140 mm, Package height: 200 mm