location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Parrot Zik 3 Headset Wired & Wireless Head-band Calls/Music Bluetooth Ivory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Parrot Check ‘Parrot’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zik 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PF562106AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3520410037818
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Parrot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2022 16:02:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Parrot Zik 3 Headset Wired & Wireless Head-band Calls/Music Bluetooth Ivory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ivory Calls/Music Head-band Headset
  • - Wired & Wireless 3.5 mm connector Bluetooth 3.0+HS
  • - Supraaural 5 - 22000 Hz
  • - Microphone type: Built-in
  • - Lithium-Ion (Li-Ion) 830 mAh
More>>>
Short summary description Parrot Zik 3 Headset Wired & Wireless Head-band Calls/Music Bluetooth Ivory:
This short summary of the Parrot Zik 3 Headset Wired & Wireless Head-band Calls/Music Bluetooth Ivory data-sheet is auto-generated and uses the product title and the first six key specs.

Parrot Zik 3, Wired & Wireless, 5 - 22000 Hz, Calls/Music, 275 g, Headset, Ivory

Long summary description Parrot Zik 3 Headset Wired & Wireless Head-band Calls/Music Bluetooth Ivory:
This is an auto-generated long summary of Parrot Zik 3 Headset Wired & Wireless Head-band Calls/Music Bluetooth Ivory based on the first three specs of the first five spec groups.

Parrot Zik 3. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 5 - 22000 Hz. Cable length: 1.3 m. Weight: 275 g. Product colour: Ivory

Source Testseek summary Average rating
Reviews
Updated:
2016-10-29 05:57:16
Uk has collected 57 expert reviews for Parrot Zik 3 Headset Wired & Wireless Head-band Calls/Music Bluetooth Ivory and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2016-10-29 05:57:16
What are the Parrot Zik 3.0? The Parrot Zik 3.0 are wireless noise-cancelling headphones packed with enough tech to make the Bose QuietComfort 35 look like the equivalent of a horse and cart. At £280, they cost a smidgen more than their Bose rivals, which...
Good Good active noise cancellation, Decent sound quality...
Bad Poor battery life, Uncomfortable after an hour or so...
Bottom line The Parrot Zik 3.0 are feature-packed wireless headphones offering solid sound – but comfort is an issue. Watch: Trusted Explains: What type of headphones should you buy?...
60%
apcmag.com
Updated:
2016-10-29 05:57:16
Apart from a price that's likely to make your eyes water, these designer cans look like they emerged from a time capsule buried on the set of Stanley Kubrick's A Clockwork Orange. Though they still contain the basic headphone components of two over-ear c...
90%
mobilechoiceuk.com
Updated:
2016-10-29 05:57:16
The Zik 3.0s premium design looks like something Peter Stringfellow would wear whilst doing the hoovering. A leather patterned number that also wouldnt looked out of place attached to a dash board. It might be style that works for some people but it doe...
Good Fantastic sound quality, superb app makes customising sound easy...
Bad Quirky design, heavy...
80%
Digitaltrends.com
Updated:
2016-10-29 05:57:16
It's been nearly three years since French-based drone maker Parrot brought its gaze down from the skies to try its hand at high-end wireless headphones. The original Parrot Zik's stylish, minimalist exterior hid a treasure trove of tech under the hood, bl...
Good Comfortable and stylish design, Top-notch noise canceling, Features, features, and more features, Clear and detailed sound, even wirelessly...
Bad Highly processed sound signature, Mediocre battery life...
Bottom line Parrot's new Zik 3 offer an embarrassing wealth of high-tech features, a sleek and comfy design, and world-class noise cancellation that makes them a top option in the high-end wireless headphone segment. While the highly-affected sound signature isn't...
70%
whathifi.com
Updated:
2016-10-29 05:57:16
Everything comes with an app these days: AV amps, wireless speakers, streamers, Blu-ray players. But a pair of Bluetooth headphones? That's a relatively new one for us. MORE: Awards 2015: best on-ear headphones The Parrot Zik 3.0s surprise us with their...
Good Attractive, solid build, Effective noise cancelling, Added app functionality, Balanced, upfront sound...
Bad Lack dynamics, Bass needs greater depth, Rivals more insightful, Need better battery life...
Bottom line It's a fair performance, just not one that's going to place the Parrots high up the pecking order – even if they are one of the best-equipped cans we've come across.See all our Parrot reviewsSee all our headphone reviews...
60%
uk.hardware.info
Updated:
2017-08-11 14:20:47
You've got quite a lot of choice these days if you're looking for a pair of headphones with active noise cancellation, in all types of shapes, sizes and price classes. We're discussing eight of them in this review.Sometimes you just want to listen to your...
Bottom line There is quite a lot of choice if you're looking for headphones with noise cancellation, that much is certain. Bose offers the best noise cancellation out of the models we tested, but we felt more pressure on our ears, which is remarkable. The Sennheiser...
0%
soundandvision.com
Updated:
2016-10-29 05:57:16
Since their first version, Parrot Zik headphones have been consistently beautiful to look at and have featured technology that is a nose ahead of the competition. It's the combo of pretty and new that has made the Ziks the darlings of the tech-enthusiast...
Good Excellent ANC, Decent Bluetooth sound (with ANC off), Wireless charging...
Bad Inconsistent sound quality, App mandatory for major functions...
Bottom line While the Zik 3 has allure with fun features, it falls short on core functionality, especially against its price competition...
75%
tomsguide.com
Updated:
2016-10-29 05:57:16
Parrot is serving up a buffet of wireless audio goodness that both regular music fans and audiophiles can enjoy. Boasting eight gorgeous styles composed of bold colors and patterns made from supple leather and metal, the $399 Zik 3.0 headphones are a feas...
Good Lovel, comfortable desig, Powerful adaptive noise cancelatio, Great audio qualit, Intuitive touch controls...
Bad Relatively short battery lif, Spotty Bluetooth connectio, Reliant on app to access most of the features...
Bottom line Parrot gets a ton of things right on the Zik 3.0 headphones. Available in eight variations, they're absolutely gorgeous. The capacitive touch panel is still easy to use, and the Zik app allows you to tailor what was already a good audio experience into so...
70%
t3me.com
Updated:
2016-10-29 05:57:16
The Parrot Zik series may be one of the best performing headphones in the market. The wireless functionality and plethora of included features make it a top choice for most audiophiles. It's latest version, the Parrot Zik 3, offers improved features over...
Good Excellent build quality, Lots of features...
Bad Design might not suit all users...
Bottom line The Parrot Zik 3 is a definite improvement over its predecessor and it ranks as one of the best Bluetooth headphones available in the market...
100%
soundguys.com
Updated:
2016-10-29 05:57:16
Parrot is a name that most people tend to associate with drones, but that's not all they do. The company also made a pair of headphones that really impressed us a while back called the Parrot Zik 2.0. Now the company has updated those headphones with the...
Good Design, Sound Quality, Intuitive controls...
Bad Price, Battery Life, Smart controls too sensitive...
Bottom line If you're thinking of upgrading from the Zik 2.0's, don't bother. But if you're looking for your first pair of over-ears, these should be on your short list...
87%
mashable.com
Updated:
2016-10-29 05:57:16
Parrot's Zik 3 Bluetooth headphones are some of the best designed headphones I've ever worn. For the $400 price tag, they'd better be.Parrot offers eight different designs of Zik 3, ranging in colors and materials. From a traditional black leather to a br...
Good Exceptional sound quality, Versatile presets, and customization using the mobile app, Completely wireless, from charging to playback...
Bad $400 price tag, No protective carrying case...
Bottom line Parrot Zik 3The GoodExceptional sound quality • Versatile presets, and customization using the mobile app • Completely wireless, from charging to playbackThe Bad$400 price tag • No protective carrying caseThe Bottom LineThe Parrot Zik 3 Bluetooth headphon...
0%
phonearena.com
Updated:
2016-10-29 05:57:16
One of the more memorable, better performing wireless headphones we've used in the last year has been the Parrot Zik 2.0 . At a whopping $400 when it was first released, you kind of expect nothing except top-notch performance, given the hefty price tag a...
Good Ability to customize its tuning, One of the best noisecancelling features, Incredible audio performance, Filled with an abundant set of features...
Bad Shorter battery life than other models, Tough sell at $399.99...
Bottom line A shocker for some (not us), the Zik 3 is perched at the top of Parrot's portfolio with a $399.99 MSRP – replacing the Zik 2, which is now at a more forgiving $199.99 cost. Certainly, many people will be turned away outright by this expensive investment...
75%
geardiary.com
Updated:
2016-11-16 15:58:14
The Parrot Zik 3 are a pair of Bluetooth headphones that were heavily talked about during CES 2016 due to their great sound and even better build quality, so when the company sent me over a pair to review I was not surprised at how marvelous the headphone...
Good very comfortable to wear, audio quality and the app is top of the line...
Bad Possibly include a lightning cable cord for iPhone 7 users who don't want to go wireless all of the time...
0%
techaeris.com
Updated:
2017-12-29 09:03:11
If you like music, there are loads of options available from bargain priced headphones all the way up to the ridiculously expensive. The Parrot Zik 3 headphones sit somewhere in the middle of those two extremes. In this Parrot Zik 3 review I'll talk about...
Good Amazing sound, incredible noise cancelling, excellent design, and great features...
Bad Battery life could be better, though charging is fast, and spare batteries are available so it isn't a huge issue. It might be nice to have a more substantial case rather than a cloth sack, but that's also not a huge deal...
47%
macrumors.com
Updated:
2018-07-15 13:02:32
Last month's CES saw French wireless tech company Parrot demoing the third model in its Zik range of popular Bluetooth headphones, aptly called Zik 3.0. Now shipping at a price of $400, the Zik 3.0's inherit the active noise-canceling (ANC), capacitiv...
Good Comfortable design, even after extended wear, Exceptional sonic performance, bettered via wired USB, Intelligent auto-adaptive noise cancelation, Excellent smartphone app interface...
Bad Underwhelming battery life in wireless mode, Occasionally temperamental touch controls, Feature activation requires smartphone pairing, Hard to justify the extra $200 over the Zik 2.0's...
Bottom line Overall, the Parrot Zik 3.0 headphones feel and sound luxurious, but then so do Parrot's 2.0 cans. Bar the new auto-adaptive ANC mode of the 3.0's, neither did I notice any appreciable difference in noise canceling quality between the two models. But agai...
0%
Country Distributor
United Kingdom 1 distributor(s)